EN
  • EN
  • DE

TAS5186DDV

Part No TAS5186DDV
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 60W D 44TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class D
Output Type 6-Channel
Max Output Power x Channels @ Load 60W x 1 @ 3 Ohm; 30W x 5 @ 6 Ohm
Supply Voltage - Operating 10.8 V to 13.2 V
Features Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 44-HTSSOP
Dimension 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Win Source Part Number 123709-TAS5186DDV
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5186DDV CAD Model

Description

Product Overview: TAS5186DDV by Texas Instruments

The TAS5186DDV is a high-performance, six-channel digital audio PWM processor from Texas Instruments, renowned for its exceptional sound quality and efficiency. This innovative component is designed to cater to the demands of advanced digital audio amplification systems, making it an ideal choice for a wide range of applications, including home theater systems, mini/micro component systems, and active speakers.

Key Features

  • High-Performance Audio: The TAS5186DDV delivers pristine audio quality with its advanced digital signal processing. It supports a wide audio bandwidth suitable for a high-fidelity audio experience.
  • Multi-Channel Output: With six independent output channels, this device can drive multiple speakers, providing a versatile solution for complex audio systems.
  • Efficient Operation: The device operates with high efficiency, reducing heat dissipation and eliminating the need for bulky heat sinks, which in turn allows for more compact system designs.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device from damage due to overheating or excessive current, ensuring long-term reliability and performance.
  • Wide Supply Voltage Range: The TAS5186DDV is designed to work with a broad supply voltage range, accommodating various power requirements and simplifying power supply design.

Technical Specifications

  • Output Power: Up to 100 W per channel
  • Load Impedance: Compatible with speakers as low as 4 Ω
  • Signal-to-Noise Ratio (SNR): Exceptionally high SNR for clear audio reproduction
  • Package: 44-Pin HTSSOP PowerPAD
  • Integrated Self-Protection Circuits: Including Under Voltage, Over Temperature, and Overcurrent Protection

Applications

The TAS5186DDV is suitable for a variety of audio applications that require multi-channel audio output with high fidelity and robustness. Its ability to drive multiple speakers with high efficiency and quality makes it a preferred choice for audio enthusiasts and professionals alike.

For developers and manufacturers looking to incorporate a reliable and high-quality audio solution into their products, the TAS5186DDV by Texas Instruments stands out as a smart choice that combines performance, efficiency, and advanced features in a single package.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess