EN
  • EN
  • DE

TAS5186ADDV

Part No TAS5186ADDV
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 60W D 44TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 6-Channel
Max Output Power x Channels @ Load 60W x 1 @ 3 Ohm; 30W x 5 @ 6 Ohm
Supply Voltage - Operating 10.8 V to 13.2 V
Features Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-HTSSOP
Dimension 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Win Source Part Number 043001-TAS5186ADDV
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5186ADDV CAD Model

Description

The TAS5186ADDV from Texas Instruments is a high-performance, six-channel digital audio PWM processor designed for demanding applications in audio amplification. It is a part of Texas Instruments' PurePath™ Digital technology that aims to deliver high-fidelity audio with minimal distortion and noise.

Key Features

  • Efficiency: The TAS5186ADDV offers high efficiency, which reduces the need for heat sinks and allows for smaller, more energy-efficient designs.
  • Power Output: It is capable of delivering up to 100 watts per channel into a 6 ohm load, making it suitable for powerful audio systems.
  • Audio Quality: With its advanced modulation techniques, the device ensures excellent audio quality with a high signal-to-noise ratio (SNR).
  • Flexibility: The device can be configured in various modes, allowing it to drive stereo to 5.1 surround sound systems with ease.
  • Thermal Performance: The TAS5186ADDV is designed with thermal foldback protection, ensuring reliable operation under varying temperature conditions.

Applications

The TAS5186ADDV is ideal for a wide range of audio applications, including:

  • Home theater systems
  • Professional audio equipment
  • Active speakers and soundbars
  • Mini/micro component audio systems

Technical Specifications

The device operates over a power supply range of 10.8V to 13.2V, making it versatile for use in various power environments. It also features a range of protection circuits, including overcurrent, undervoltage, and overtemperature protection, to ensure the longevity and durability of the audio system it powers.

Package and Availability

The TAS5186ADDV is available in a 44-pin TSSOP (Thin Shrink Small Outline Package) that is designed for space-saving and efficient PCB layout. For detailed specifications and purchasing options, customers are encouraged to visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3482 $64.0446
6+ $17.5165 $105.0990
9+ $16.9691 $152.7219
13+ $16.4217 $213.4821
16+ $15.8744 $253.9904
22+ $14.2322 $313.1084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess