EN
  • EN
  • DE

TAS2505IRGER

Part No TAS2505IRGER
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 2W 24VQFN / Digital Input Class-D Speaker Amplifier with Audio Processing and mono headphone amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Class D
Output Type 1-Channel (Mono) with Mono Headphones
Max Output Power x Channels at Load 2W x 1 at 4Ohm
Supply Voltage (V) 1.5V ~ 1.95V
Features I2C, Shutdown, Thermal Protection, Volume Control
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 24-VQFN (4x4)
Manufacturer Package 24-VFQFN Exposed Pad
Part Number Series TAS2505
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804231-TAS2505IRGER
Ultra Librarian 3D Model Ultra Librarian TAS2505IRGER CAD Model

Description

Overview of Texas Instruments TAS2505IRGER

The TAS2505IRGER is a robust audio solution from the renowned manufacturer Texas Instruments. Designed for versatility and performance, this compact integrated circuit is a perfect choice for a wide range of audio applications. The TAS2505IRGER combines a digital audio interface, a high-fidelity audio DAC (Digital-to-Analog Converter), and a power-efficient Class-D speaker amplifier, making it an all-in-one audio solution for portable and space-constrained devices.

Key Features

  • High-Quality Audio: With its advanced DAC, the TAS2505IRGER delivers crisp and clear audio, ensuring an excellent listening experience.
  • Efficient Power Management: The integrated Class-D amplifier provides efficient power management, leading to extended battery life in portable applications.
  • Compact Design: The device comes in a VQFN (Very-Thin Quad Flat No-Lead) package, which minimizes the footprint on the circuit board and is ideal for space-constrained designs.
  • Integrated DSP: Featuring an onboard digital signal processor (DSP), the TAS2505IRGER allows for customizable audio processing, including equalization and dynamic range control.

Applications

The versatility of the TAS2505IRGER makes it suitable for a broad array of products, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Speakers and Headphones
  • Handheld Gaming Devices
  • Educational Toys

Technical Specifications

The device operates over a temperature range of -40°C to 85°C and is designed with a 2-W mono Class-D speaker amplifier. It supports I2C control, a variety of audio data interfaces, and has a programmable dynamic range compression to protect speakers from damage due to high power and to enhance the loudness.

In conclusion, the TAS2505IRGER from Texas Instruments is a powerful, efficient, and flexible audio component that is well-suited for a multitude of modern audio applications, where space, power, and sound quality are crucial.

You May Also Be Interested in

UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8254 $53.6510
130+ $0.7732 $100.5160
205+ $0.7471 $153.1555
290+ $0.6948 $201.4920
375+ $0.6687 $250.7625
470+ $0.6426 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,450 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess