EN
  • EN
  • DE

TAS2110RPPR

Part No TAS2110RPPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description CLASS D AMP / Amplifier IC 1-Channel (Mono) Class D 32-VQFN-HR (4.5x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Texas Instruments
Package Tape & Reel
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.25W x 1 @ 32Ohm; 5W x 1 @ 80Ohm; 6.1W x 1 @ 4Ohm
Voltage - Supply 1.65V ~ 1.95V
Features I²C, I²S
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 32-VQFN-HR (4.5x4)
Package / Case 32-PowerVFQFN
Base Product Number TAS2110
Other Names 296-TAS2110RPPRDKR,296-TAS2110RPPRTR,296-TAS2110RPPRCT
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260597-TAS2110RPPR
Ultra Librarian 3D Model Ultra Librarian TAS2110RPPR CAD Model

Description

The Texas Instruments TAS2110RPPR is a state-of-the-art audio amplifier that has been meticulously designed to provide superior sound quality for a wide range of applications. This advanced device is part of Texas Instruments' extensive portfolio of audio solutions and is particularly well-suited for home theater systems, professional audio equipment, and automotive sound systems.

Key Features

  • High-Performance Audio: The TAS2110RPPR delivers crystal-clear audio with minimal distortion, ensuring an immersive listening experience.
  • Efficiency: With its highly efficient operation, this amplifier conserves energy while still providing powerful output, making it an eco-friendly choice for audio systems.
  • Integrated Protection: The device includes multiple protection features to safeguard against over-temperature, over-voltage, under-voltage, and short circuits, ensuring longevity and reliability.
  • Flexibility: The amplifier supports various configurations and can be easily integrated into different audio setups, offering designers flexibility in system design.
  • Small Footprint: The compact form factor of the TAS2110RPPR allows it to fit into tight spaces, making it ideal for applications where space is at a premium.

Technical Specifications

  • Output Power: Capable of delivering robust power levels to drive speakers efficiently.
  • Signal-to-Noise Ratio (SNR): Boasts a high SNR for cleaner sound reproduction.
  • Total Harmonic Distortion (THD): Maintains low THD to ensure audio fidelity.
  • Supply Voltage Range: Operates over a wide range of supply voltages, accommodating various system requirements.

The TAS2110RPPR is not just an amplifier; it's an investment in audio excellence. Whether you're an audiophile seeking the perfect sound, a professional looking to enhance an audio system, or an automotive manufacturer aiming to elevate the in-car entertainment experience, the TAS2110RPPR is engineered to exceed expectations.

For more information, datasheets, and support resources, visit the Texas Instruments website or contact their customer support team. By choosing the TAS2110RPPR, you're selecting a product that embodies the innovation and quality Texas Instruments is known for.

You May Also Be Interested in

Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8478 $50.0214
32+ $3.1572 $101.0304
50+ $3.0585 $152.9250
68+ $2.9599 $201.2732
88+ $2.8612 $251.7856
117+ $2.5652 $300.1284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,510 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess