EN
  • EN
  • DE

TAS1020B

Part No TAS1020B
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description USB Streaming Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1264031-TAS1020B
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS1020B CAD Model

Description

The TAS1020B is a highly versatile USB streaming controller from the renowned semiconductor manufacturer, Texas Instruments. This product is designed to provide a seamless interface between audio data streams and USB connections, making it an ideal solution for a range of audio applications, including professional audio equipment, musical instruments, and high-fidelity audio systems.

Key Features

  • High-Speed USB 2.0 Interface: The TAS1020B supports full-speed and high-speed USB 2.0 data transfers, ensuring quick and efficient communication with host devices.
  • Audio Streaming Capabilities: It is capable of streaming stereo audio at various bit rates and sample sizes, providing flexibility for different audio quality requirements.
  • Programmable Functionality: The device comes with an integrated programmable processor, allowing for custom firmware development to meet specific application needs.
  • On-Chip Memory: Equipped with on-chip memory, the TAS1020B can store firmware and perform without the need for external memory components, simplifying the design and reducing system cost.
  • Multiple Interface Options: This controller offers I2S, SPDIF, and other serial audio interfaces, making it compatible with a wide range of audio codecs and digital-to-analog converters.

Applications

The TAS1020B is engineered for use in various professional and consumer audio devices. Its robust streaming capabilities make it an excellent choice for:

  • USB Audio Interfaces
  • Digital Audio Workstations (DAWs)
  • MIDI Controllers
  • USB Microphones
  • USB Speakers
  • Audio Converters and Sound Cards

Support and Resources

Texas Instruments provides comprehensive support for the TAS1020B, including detailed datasheets, application notes, and development kits to facilitate product evaluation and development. Additionally, TI's active community and customer support can assist developers in leveraging the full potential of the TAS1020B in their audio solutions.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0659 $57.1977
7+ $15.6439 $109.5073
10+ $15.1550 $151.5500
14+ $14.6661 $205.3254
18+ $14.1773 $255.1914
24+ $12.7106 $305.0544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess