EN
  • EN
  • DE

SP1202S05RB-PCB/NOPB

Part No SP1202S05RB-PCB/NOPB
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Series WEBENCH® Buildit Board
Product Status Obsolete
Type Interface
Function Sensor to ADC Interface, Thermocouple
Embedded No
Utilized IC / Part 8-MSOP
Supplied Contents Unpopulated (Bare) Board(s)
Base Product Number SP120
Other Names 551600277-001,551600277-001,SP1202S05RB-PCB,SP1202S05RB-PCB
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8534.00.0040
Win Source Part Number 1284364-SP1202S05RB-PCB/NOPB
Ultra Librarian 3D Model Ultra Librarian SP1202S05RB-PCB/NOPB CAD Model

Description

Product Overview: SP1202S05RB-PCB/NOPB

The SP1202S05RB-PCB/NOPB is a high-performance, precision integrated circuit from Texas Instruments, designed to cater to a wide array of electronic applications. This product is a testament to Texas Instruments' commitment to providing state-of-the-art solutions for the electronics industry. It is known for its reliability, durability, and efficiency, making it a popular choice among engineers and designers.

Key Features and Benefits

  • High Precision: The SP1202S05RB-PCB/NOPB offers high-precision output that ensures accuracy in your applications, making it ideal for sensitive electronic equipment.
  • Robust Performance: Engineered to withstand the rigors of demanding environments, this product delivers consistent performance even under challenging conditions.
  • Versatility: With its flexible design, the SP1202S05RB-PCB/NOPB can be used in a multitude of applications, ranging from industrial to consumer electronics.
  • Energy Efficient: The device is designed for low power consumption, helping to reduce the overall energy footprint of your systems and extend battery life in portable applications.
  • Quality Assurance: As with all Texas Instruments products, the SP1202S05RB-PCB/NOPB is manufactured to the highest quality standards, ensuring long-term reliability and performance.

Applications

The versatile nature of the SP1202S05RB-PCB/NOPB allows it to be used across a diverse range of applications. It is well-suited for:

  • Power management in portable devices
  • Industrial control systems
  • Automotive electronics
  • Healthcare and medical equipment
  • Consumer electronics

Technical Specifications

The SP1202S05RB-PCB/NOPB comes with a set of technical specifications that make it a robust choice for any circuit design. These specifications include:

  • Operating Temperature Range
  • Output Voltage Tolerances
  • Package Type
  • Regulatory Compliance

For detailed technical specifications, designers and engineers should consult the product's datasheet, which provides in-depth information on electrical characteristics, pin configurations, and application notes.

Quality and Support

Customers choosing the SP1202S05RB-PCB/NOPB benefit from Texas Instruments' comprehensive support and resources. This includes access to technical documentation, design tools, and customer support services to assist with integration, troubleshooting, and optimization of their product designs.

In conclusion, the SP1202S05RB-PCB/NOPB from Texas Instruments is an exemplary product that combines precision, efficiency, and versatility, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess