The SNLVC1G11DCKR is a high-performance, single 2-input positive-AND gate designed by Texas Instruments, a leader in semiconductor solutions. This device is part of TI's Little Logic series, which is renowned for its low-voltage operation and compact form factor. The SNLVC1G11DCKR is optimized for use in a wide range of applications, including mobile phones, PDAs, computers, and various other electronic devices where space and power efficiency are critical.
Key Features
- Operational Voltage: The device supports a broad range of supply voltages from 1.65V to 5.5V, making it versatile for use in various logic level environments.
- High-Speed Operation: With a typical propagation delay of only 2.9ns at 3.3V, the SNLVC1G11DCKR ensures high-speed performance, which is essential for modern digital circuits.
- Low Power Consumption: Designed for power-sensitive applications, it features a low ICC of 10µA max, contributing to extended battery life in portable devices.
- Drive Capability: The device can drive up to ±24mA at the output, allowing for direct drive of LEDs or other high-current components.
- ESD Protection: It includes robust ESD protection, ensuring device longevity and reliability in the face of electrostatic discharge events.
Packaging and Quality
The SNLVC1G11DCKR comes in a compact 6-pin SC70 package, which is ideal for space-constrained applications. The small footprint of the package enables designers to maximize board space without sacrificing performance. Additionally, the device is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.
Applications
Thanks to its versatility and high-speed operation, the SNLVC1G11DCKR is suitable for a multitude of applications, including:
- Servers and Networking Equipment
- Consumer Electronics
- Portable and Battery-Powered Devices
- Signal Processing
- Logic Level Translation
With its combination of features, the SNLVC1G11DCKR from Texas Instruments represents an excellent choice for designers looking for a reliable and efficient logic solution.