EN
  • EN
  • DE

SNJ55107BJ

Part No SNJ55107BJ
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095352-SNJ55107BJ
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ55107BJ CAD Model

Description

The SNJ55107BJ is a high-quality integrated circuit produced by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This component is part of the 55107 series and is designed to deliver robust performance for a wide range of applications. With a legacy of reliability and precision engineering, Texas Instruments' products are synonymous with innovation and efficiency.

Key Features

  • Dual Line Driver: The SNJ55107BJ features two independent line drivers, making it a versatile choice for systems that require multiple driving channels.
  • Wide Voltage Range: This device operates over a broad voltage range, providing flexibility for various power supply requirements and ensuring compatibility with a wide array of other electronic components.
  • High-Speed Operation: Designed for high-speed performance, the SNJ55107BJ is capable of handling fast signal transitions, which is essential for high-frequency applications.
  • Durable Construction: The robust construction of the SNJ55107BJ ensures that it can withstand the rigors of demanding industrial environments, making it suitable for mission-critical applications.
  • Temperature Resilience: It operates effectively across a wide temperature range, which is crucial for systems exposed to varying environmental conditions.

Applications

The versatility of the SNJ55107BJ makes it ideal for numerous applications, including but not limited to:

  • Telecommunications systems
  • Data transmission equipment
  • Industrial control systems
  • High-speed networking devices
  • Instrumentation

Quality and Support

Texas Instruments is committed to delivering high-quality products. The SNJ55107BJ is no exception, and it comes with the assurance of rigorous testing and quality control processes. Additionally, Texas Instruments offers comprehensive technical support and documentation, ensuring that designers and engineers can fully leverage the capabilities of the SNJ55107BJ in their projects.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their sales representatives.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess