The SNJ54S299J is a high-performance integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. This device is part of the 54S series and is designed to meet the rigorous demands of military and aerospace applications, offering exceptional reliability and durability.
The SNJ54S299J is an 8-bit universal shift/storage register with 3-state outputs. It is capable of performing a wide array of functions, including parallel-to-serial conversion, serial-to-parallel conversion, holding registers, and storage registers. This versatility allows for its use in various applications such as data manipulation, buffering, and data transfer operations within digital systems.
Featuring a dual-in-line ceramic package, the SNJ54S299J ensures robustness and performance stability over a wide temperature range, making it suitable for extreme environmental conditions. The ceramic package also provides excellent protection against environmental hazards such as moisture and mechanical stress.
Key specifications of the SNJ54S299J include:
- Logic Family: 54S
- Logic Type: Universal Shift/Storage Register
- Number of Bits per Element: 8
- Output Type: 3-State
- Operating Temperature Range: -55°C to 125°C
- Package / Case: J-Lead Ceramic Package
- Mounting Type: Through-Hole
With its J-Lead ceramic package, the SNJ54S299J is designed for through-hole mounting, which provides a secure and reliable connection, essential for applications that may experience high levels of vibration or shock.
Engineers and designers working on military, aerospace, or high-reliability systems will find the SNJ54S299J to be an ideal choice due to its proven track record of performance under extreme conditions. The device's functionality and durability are a testament to Texas Instruments' commitment to providing high-quality, robust integrated circuits for the most demanding applications.
For detailed information, technical specifications, and support resources, customers are encouraged to visit the Texas Instruments official website or contact their customer support team.