The SNJ54S112J is a high-performance, dual J-K flip-flop integrated circuit from Texas Instruments, designed for a wide array of electronics applications. This device features two identical, independent flip-flops with direct clear and preset inputs that can be used to implement sequential logic functions with ease.
Each flip-flop has independent J, K, clock (CLK), set (S), and clear (CLR) inputs, with Q and Q̅ (complement) outputs. The J-K inputs control the state changes of the flip-flops, while the set and clear inputs can override the sequential operation to immediately set or reset the flip-flop.
The SNJ54S112J is characterized for operation over the full military temperature range of -55°C to 125°C, making it suitable for harsh environments and demanding applications. The device is housed in a robust ceramic package, which ensures its reliability and longevity.
Key features of the SNJ54S112J include:
- Logic Type: Dual J-K Negative-Edge-Triggered Flip-Flop
- Supply Voltage Range: Typically 5V (4.75V to 5.25V)
- Frequency: High clock frequency capability
- Logic Family: S Series
- Operating Temperature Range: -55°C to 125°C
- Package: J Package (Ceramic DIP)
- Pin Count: 16 pins for versatile applications
The SNJ54S112J is ideal for use in applications requiring high-speed and reliable data storage, such as registers, counters, and control circuits. Its military-grade specifications ensure that it is capable of performing consistently even under the most stringent conditions.
For designers and engineers looking for a dependable and versatile flip-flop solution, the SNJ54S112J from Texas Instruments represents a premium choice that combines performance with durability.