EN
  • EN
  • DE

TC6502P045VCTTR

Part No TC6502P045VCTTR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description Ultra Small Temperature Switches with Pin Selectable Hysteresis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Part Status Obsolete(EOL)
Trip Temperature Threshold Hot
Switching Temperature 45°C
Accuracy ±4°C
Current - Output (Maximum) 20mA
Output Type Push-Pull
Output Active High
Output Function OverTemp
Selectable Hysteresis Yes
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 17μA
Operating Temperature Range -55°C ~ 135°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1264797-TC6502P045VCTTR
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name TC6502
Introduction Date January 15, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian TC6502P045VCTTR CAD Model

Description

The TC6502P045VCTTR is a high-performance, precision temperature sensor from Microchip Technology, designed to meet the needs of a wide range of applications. This advanced sensor provides accurate temperature measurements, making it an ideal solution for systems that require reliable temperature monitoring and control.

Key Features:

  • Accuracy: The TC6502P045VCTTR offers high accuracy temperature sensing, which is crucial for applications where precise temperature control is necessary.
  • Supply Voltage: This sensor operates at a supply voltage range that is suitable for battery-powered and portable devices, ensuring flexibility in various system designs.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the TC6502P045VCTTR consumes minimal power, thereby extending battery life in portable devices.
  • Output Type: It features an analog output that provides a linear voltage output that is proportional to the temperature, allowing for easy integration into analog circuits.
  • Packaging: The sensor is available in a small, surface-mount package, making it suitable for space-constrained applications.

Applications:

The TC6502P045VCTTR is versatile and can be used in a variety of applications, including but not limited to:

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive systems
  • Telecommunications equipment

Why Choose TC6502P045VCTTR:

When it comes to temperature sensing, the TC6502P045VCTTR from Microchip Technology stands out for its precision and reliability. Its low power consumption makes it an excellent choice for portable and battery-operated devices, while its high accuracy ensures that systems operate within their desired temperature ranges. The small package size also allows designers to incorporate this sensor into compact systems without compromising on performance.

Overall, the TC6502P045VCTTR is a testament to Microchip Technology's commitment to providing high-quality, reliable components for a wide array of temperature monitoring needs.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Microchip Technology
THERMOSTAT 105DEG ACT LO SOT23-5 / Thermostat 105°C Active Low Open Drain SOT-23-5
Lowest to $1.2541
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2102 $60.5100
120+ $0.9931 $119.1720
185+ $0.9620 $177.9700
250+ $0.9309 $232.7250
325+ $0.9000 $292.5000
430+ $0.8069 $346.9670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess