EN
  • EN
  • DE

SNJ54LVT244J

Part No SNJ54LVT244J
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS DRIVER, LVT SERIES, 4-BIT / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LVT244
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1021085-SNJ54LVT244J
Ultra Librarian 3D Model Ultra Librarian SNJ54LVT244J CAD Model

Description

The SNJ54LVT244J is a high-performance, octal buffer and line driver designed to meet the requirements of JEDEC Standard No. 7A. Manufactured by Texas Instruments, this integrated circuit is part of the LVT family, which stands for Low-Voltage BiCMOS Technology. It is specifically crafted to deliver both high-speed operation and the low power consumption required for a variety of digital applications.

This device features eight non-inverting buffers and line drivers with 3-state outputs (D0-D7), which can be used to drive bus lines or buffer memory address registers. The 3-state control gate is a common feature that allows the outputs to be placed in a high-impedance state, effectively disconnecting the buffer from the bus. This is particularly useful in systems that utilize multiple bus masters or require bus arbitration.

Key Features:

  • Support for mixed-mode signal operation: The SNJ54LVT244J can operate with a 3.3V VCC supply while maintaining 5V tolerant inputs, making it suitable for interfacing with both 3.3V and 5V logic levels.
  • Low power consumption: The device features a reduced power supply current compared to equivalent bipolar logic, which significantly lowers the total power consumption of the system.
  • High drive capability: With its ability to drive up to 64mA at the outputs, the SNJ54LVT244J can handle heavy load conditions, making it ideal for driving bus lines in computing and telecommunication systems.
  • High impedance state during power up/down: The outputs can be placed in a high-impedance state during power up or power down, which prevents any damaging backflow current to or from the powered-down device.

The SNJ54LVT244J is available in a ceramic flat package, ensuring robustness and high reliability in extreme temperature conditions. It is also characterized for operation over the full military temperature range of -55°C to 125°C, making it suitable for use in military and aerospace applications where performance and durability are crucial.

With its combination of high-speed, low-power operation, and bus-friendly features, the SNJ54LVT244J from Texas Instruments is an excellent choice for designers looking to optimize their digital systems for performance and power efficiency.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Lowest to $1.4079
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess