EN
  • EN
  • DE

SNJ54LVC32AW

Part No SNJ54LVC32AW
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Military 4-ch, 2-input, 2-V to 3.6-V OR gates 14-CFP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.03 mm
High Level Output Current -24 mA
Lead Free Contains Lead
Length 9.21 mm
Logic Function OR
Low Level Output Current 24 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits 4
Number of Elements 4
Number of Gates 4
Number of Outputs 1
Number of Pins 14
Output Type TTL
Packaging Rail/Tube
Propagation Delay 3.8 ns
Quiescent Current 10 µA
Radiation Hardening No
RoHS Compliant
Thickness 1.59 mm
Turn-On Delay Time 3.8 ns
Width 5.97 mm
Win Source Part Number 994809-SNJ54LVC32AW
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54LVC32AW CAD Model

Description

Product Overview: SNJ54LVC32AW

The SNJ54LVC32AW is a high-performance, quadruple 2-input positive-OR gate designed and manufactured by Texas Instruments. This integrated circuit is part of the LVC (Low-Voltage CMOS) family, which is renowned for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels. The SNJ54LVC32AW is specifically engineered to operate in a wide range of applications that require fast switching and low power consumption.

Key Features

  • Logic Type: OR Gate
  • Number of Gates: 4
  • Number of Inputs per Gate: 2
  • Supply Voltage Range: 2.7V to 3.6V
  • Operating Temperature Range: -55°C to 125°C
  • Output Current: ±32 mA
  • Logic Level Compatibility: LVTTL, LVCMOS
  • Package: Military-grade Ceramic Flat (W) Package

Performance Advantages

The SNJ54LVC32AW is optimized for exceptional performance in demanding environments. Its wide operating temperature range makes it suitable for military and aerospace applications, where reliability under extreme conditions is paramount. Additionally, the device's low-voltage operation helps to conserve power, which is crucial for battery-powered and energy-sensitive systems.

Applications

With its robust design and versatile logic functions, the SNJ54LVC32AW is ideal for a variety of applications, including:

  • Portable electronics
  • Communication systems
  • Data processing
  • Control systems
  • Avionics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SNJ54LVC32AW undergoes rigorous testing to ensure it meets the stringent requirements of military specifications. Customers can trust this component for its consistent performance and long-term reliability.

Support and Resources

For technical support, detailed product specifications, and additional resources, customers can visit the Texas Instruments website. Here, they can access datasheets, application notes, and design tools to assist in the integration of the SNJ54LVC32AW into their projects.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.7992 $97.5984
3+ $40.0404 $120.1212
4+ $38.7892 $155.1568
6+ $37.5379 $225.2274
7+ $36.2866 $254.0062
10+ $32.5328 $325.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess