EN
  • EN
  • DE

SNJ54LVC04AFK

Part No SNJ54LVC04AFK
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Military 6-ch, 2-V to 3.6-V inverters 20-LCCC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.03 mm
High Level Output Current -24 mA
Lead Free Contains Lead
Length 8.89 mm
Logic Function Inverter
Low Level Output Current 24 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits 6
Number of Elements 6
Number of Gates 6
Number of Pins 20
Packaging Rail/Tube
Propagation Delay 5.5 ns
Quiescent Current 10 µA
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000, 8542390000
Thickness 1.83 mm
Turn-On Delay Time 5.5 ns
Width 8.89 mm
Win Source Part Number 1007232-SNJ54LVC04AFK
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54LVC04AFK CAD Model

Description

Product Overview: SNJ54LVC04AFK from Texas Instruments

The SNJ54LVC04AFK is a high-performance, hex inverter chip designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit is part of the LVC family, which stands for Low-Voltage CMOS, indicating that it operates at a lower voltage range while providing CMOS-compatible input levels.

Key Features

  • Logic Type: Hex Inverter - The SNJ54LVC04AFK contains six independent inverter gates in a single package, making it a versatile choice for a wide range of applications where signal inversion is required.
  • Supply Voltage Range: 2.7V to 3.6V - This device operates efficiently within a low-voltage range, making it suitable for battery-operated and power-sensitive applications.
  • High Drive Capability: The chip can source and sink up to 24mA at the output, providing robust drive capabilities for connected loads.
  • Propagation Delay: The device boasts a fast propagation delay, ensuring quick response times in critical applications.
  • Operating Temperature Range: The military-grade temperature range of -55°C to 125°C allows the SNJ54LVC04AFK to perform reliably in extreme conditions.
  • Package Type: The device comes in a ceramic flat package (FK), offering enhanced durability and performance stability.

Applications

The SNJ54LVC04AFK is ideal for various applications, including:

  • Signal processing
  • Waveform generation
  • Logic level translation
  • Power management systems
  • Embedded systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SNJ54LVC04AFK is no exception, with stringent quality control measures in place to ensure reliability and performance consistency. This component is designed to meet the rigorous requirements of military and aerospace applications, as well as demanding industrial environments.

For detailed information, technical specifications, and support documents, customers can visit the Texas Instruments official website or contact their support team. The SNJ54LVC04AFK is a testament to Texas Instruments' dedication to innovation and excellence in the field of electronic components.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.3629 $50.3629
3+ $41.3235 $123.9705
4+ $40.0321 $160.1284
6+ $38.7407 $232.4442
7+ $37.4494 $262.1458
9+ $33.5753 $302.1777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess