EN
  • EN
  • DE

SNJ54LS85W

Part No SNJ54LS85W
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 54LS85 4-BIT MAGNITUDE COMPARATO
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS85
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 674036-SNJ54LS85W
Ultra Librarian 3D Model Ultra Librarian SNJ54LS85W CAD Model

Description

Product Overview: SNJ54LS85W from Texas Instruments

The SNJ54LS85W is a high-performance 4-bit magnitude comparator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit (IC) is part of the 54LS series, which are known for their low-power Schottky technology, ensuring efficient operation and minimal power consumption. It is specifically created to offer precision and speed when comparing binary values, making it an essential component in digital systems that require sorting, decision-making, and arithmetic operations.

Constructed with military specifications in mind, the SNJ54LS85W is housed in a durable ceramic package, ensuring robustness and reliability even in the most demanding conditions. This makes the device suitable for deployment in a wide range of environments, from industrial applications to high-end computing systems.

Key Features

  • Logic Family: The device belongs to the 54LS logic family, which is characterized by its low-power Schottky technology.
  • 4-Bit Comparison: The SNJ54LS85W can compare two 4-bit binary, BCD, or other monotonic codes and present the results through its output pins.
  • Cascading Capability: Multiple SNJ54LS85W units can be cascaded in parallel to compare words longer than 4 bits without the need for external gates.
  • Robust Package: It comes in a ceramic package, offering enhanced durability and performance stability over a wide temperature range.
  • Functionality: It provides outputs for indicating equality, as well as whether one binary number is greater or less than the other.

Applications

The SNJ54LS85W's utility extends across various high-level computing tasks and digital systems, including:

  • Computer systems for arithmetic processing
  • Digital sorting machines
  • Control systems requiring decision-making logic
  • Automated testing equipment

With its precision and reliability, the SNJ54LS85W from Texas Instruments stands as a cornerstone component for designers and engineers who demand the highest standards in their digital logic solutions. Its ability to perform under extreme conditions coupled with its advanced technology makes it a go-to choice for complex electronic systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess