EN
  • EN
  • DE

SNJ54LS32FK

Part No SNJ54LS32FK
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description OR Gate 4-Element 2-IN Bipolar 20-Pin CLLCC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.03 mm
High Level Output Current -400 µA
Lead Free Contains Lead
Length 8.89 mm
Logic Function OR
Low Level Output Current 4 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 4
Number of Elements 4
Number of Gates 4
Number of Outputs 1
Number of Pins 20
Operating Supply Voltage 5 V
Output Type TTL
Packaging Rail/Tube
Propagation Delay 22 ns
Radiation Hardening No
RoHS Compliant
Thickness 1.83 mm
Turn-On Delay Time 22 ns
Width 8.89 mm
Win Source Part Number 1017754-SNJ54LS32FK
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54LS32FK CAD Model

Description

Product Overview: SNJ54LS32FK from Texas Instruments

The SNJ54LS32FK is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance in the electronics industry. This component is part of the 54LS series, which is known for its low-power Schottky technology, making it an ideal choice for a wide range of digital applications.

Key Features

  • Logic Type: This device is a Quad 2-Input Positive OR Gate, providing the essential function of outputting a high level when any of its two inputs are high.
  • Package: It comes in a robust Flat Pack (FK) package, designed for high-reliability applications, particularly in military and aerospace industries where performance and durability are crucial.
  • Operating Temperature: The SNJ54LS32FK is characterized for operation over the full military temperature range of -55°C to 125°C, ensuring functionality in extreme conditions.
  • Power Supply: It operates at a voltage range typically from 4.75V to 5.25V, which is standard for TTL devices, providing compatibility with many other logic components.

Applications

The versatility of the SNJ54LS32FK makes it suitable for various applications, including:

  • Control systems
  • Logic signal processing
  • Instrumentation
  • Military and aerospace electronics
  • Complex logic circuits

Quality and Reliability

Texas Instruments is committed to the highest standards of quality, and the SNJ54LS32FK is no exception. Each device undergoes rigorous testing to ensure it meets the stringent requirements of military and industrial applications. The SNJ54LS32FK is also supported by Texas Instruments' comprehensive technical documentation, providing engineers with detailed information for design-in and troubleshooting.

Conclusion

Overall, the SNJ54LS32FK from Texas Instruments is a testament to the company's dedication to providing high-quality, reliable components for critical applications. Its robust design, wide operating temperature range, and compatibility with various systems make it an excellent choice for designers looking for a dependable OR gate logic solution.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess