EN
  • EN
  • DE

TLC5510IPW

Part No TLC5510IPW
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC 8-BIT HS A/D CONV 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 8
Sampling Rate 20M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating 20°C to 75°C
Case / Package 24-TSSOP
Win Source Part Number 032687-TLC5510IPW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC5510IPW CAD Model

Description

The TLC5510IPW is a high-speed, 8-bit analog-to-digital converter (ADC) developed by Texas Instruments, designed to offer a perfect blend of speed and precision for a wide range of applications. This converter is capable of digitizing analog signals at a sample rate of up to 20 mega samples per second (MSPS), making it ideal for high-speed signal processing tasks.

Key Features

  • High-Speed Performance: With a maximum sampling rate of 20 MSPS, the TLC5510IPW is well-suited for high-speed applications, such as digital oscilloscopes, digital storage oscilloscopes, and other demanding signal processing tasks.
  • 8-Bit Resolution: This ADC offers an 8-bit resolution, ensuring a fine quantization level for the analog input signals, providing a good balance between speed and resolution.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a single 5V power supply, minimizing power consumption, which is critical for portable and battery-operated devices.
  • Flexible Input Range: The input range is flexible, accommodating a variety of signal amplitudes, which allows for greater versatility in different system designs.
  • Easy Interface: The device features a straightforward parallel interface which simplifies the connection to microprocessors and DSPs, facilitating easy integration into existing systems.

Applications

The TLC5510IPW is utilized in a diverse array of applications where rapid and accurate conversion of analog signals to digital data is required. These applications include but are not limited to:

  • Telecommunications
  • Video digitization
  • Portable instrumentation
  • Medical imaging
  • Radar and satellite systems

Package and Quality

The converter comes in a 28-pin TSSOP (Thin Shrink Small Outline Package), which ensures a compact footprint on printed circuit boards. Texas Instruments is known for its commitment to quality, and the TLC5510IPW is no exception, offering reliable performance in a wide range of environmental conditions.

Conclusion

In summary, the Texas Instruments TLC5510IPW is a versatile ADC that offers high-speed performance with low power consumption, making it an excellent choice for designers looking to implement efficient and high-performance analog-to-digital conversion in their systems.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9101 $54.5505
12+ $8.9519 $107.4228
18+ $8.6721 $156.0978
24+ $8.3924 $201.4176
31+ $8.1127 $251.4937
42+ $7.2734 $305.4828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess