Product Overview: SNJ54LS74AW
The SNJ54LS74AW is a high-quality dual positive-edge-triggered D-type flip-flop integrated circuit (IC) manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is a member of the 54LS series and is designed to perform reliably in a wide range of applications, particularly in military and aerospace industries where robustness and performance are critical.
The SNJ54LS74AW offers two independent flip-flops with individual clear and set inputs for each flip-flop. The outputs are triggered on the low-to-high transition of the clock input signal, making it ideal for a variety of sequential logic operations. Its clear and preset functions are asynchronous, allowing for immediate resetting or setting of the flip-flop independent of the clock signal.
Key Features
- Logic Type: Dual D-type flip-flop with positive-edge trigger
- Supply Voltage Range: Typically 4.5V to 5.5V, accommodating standard TTL power levels
- Operating Temperature: Designed to withstand extreme temperature ranges, suitable for military and aerospace applications
- Package: The device is available in a ceramic flat package, ensuring durability and reliability under harsh conditions
- Pin Configuration: The SNJ54LS74AW comes with a standard pinout for easy integration into existing designs
- Quality: Manufactured to meet the stringent MIL-STD requirements for high-reliability applications
Applications
This flip-flop IC is versatile and can be used in a multitude of applications such as:
- Counters and dividers
- Registers
- Control circuits
- Memory storage elements
- Toggle circuits
With its proven track record, the SNJ54LS74AW is the go-to choice for engineers looking for a reliable and robust flip-flop solution. Texas Instruments' commitment to quality ensures that this product will perform to the highest standards, making it an essential component in mission-critical systems where failure is not an option.
For detailed specifications, application notes, and additional resources, please visit the Texas Instruments official website or contact their support team for technical assistance.