EN
  • EN
  • DE

SNJ54LS682J

Part No SNJ54LS682J
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description 54LS682 8-BIT IDENTITY/MAGNITUDE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Comparators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 8 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 674029-SNJ54LS682J
Ultra Librarian 3D Model Ultra Librarian SNJ54LS682J CAD Model

Description

The SNJ54LS682J is a high-performance integrated circuit from the reputable manufacturer Texas Instruments, renowned for its precision and reliability in the electronics industry. This particular product is a 8-bit magnitude comparator that is part of the 54LS series, designed to deliver fast and accurate comparisons between two 8-bit binary or BCD (Binary Coded Decimal) words.

Key Features

  • Logic Family: The SNJ54LS682J belongs to the Low-Power Schottky (LS) TTL logic family, which is known for its low power consumption and high speed.
  • Functionality: It provides the essential function of comparing two 8-bit words and indicating whether one is greater than, less than, or equal to the other. This is crucial in applications such as digital data processing, sorting algorithms, and decision-making circuits.
  • Package Type: The product comes in a robust ceramic J-lead chip carrier (JLCC) package, ensuring durability and reliability even in harsh environmental conditions.
  • Operating Temperature: Designed to operate over a wide temperature range, the SNJ54LS682J is suitable for military and aerospace applications that demand high levels of thermal resilience.

Applications

The SNJ54LS682J is versatile and can be used in various high-end applications where precision and speed are paramount. Some common applications include:

  • Computing systems for arithmetic processing
  • Control systems for industrial automation
  • Data sorting and routing in communication systems
  • Comparative analysis in scientific instrumentation

Quality and Reliability

Texas Instruments is committed to delivering products of the highest quality. The SNJ54LS682J is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of its intended applications. Customers can trust the reliability and performance of this comparator for their critical projects.

Technical Support and Resources

For engineers and designers implementing the SNJ54LS682J into their systems, Texas Instruments provides extensive technical support and resources. This includes detailed datasheets, application notes, and a responsive customer service team to assist with any technical queries.

You May Also Be Interested in

Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Rochester Electronics
93S46DM
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess