EN
  • EN
  • DE

SNJ54LS54J

Part No SNJ54LS54J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54LS54 4-WIDE AND-OR-INVERT GATE / IC Channel
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS54
Standard Package 21 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 674025-SNJ54LS54J
Ultra Librarian 3D Model Ultra Librarian SNJ54LS54J CAD Model

Description

Product Overview: SNJ54LS54J by Texas Instruments

The SNJ54LS54J is a high-quality integrated circuit designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This particular device is part of the 54LS series, which is well-known for its low-power Schottky technology, ensuring efficient performance with reduced power consumption.

The SNJ54LS54J is a dual 4-input AND gate, which is a fundamental component in digital electronics. AND gates are logic gates that output a high signal or '1' only when all their inputs are high. This IC is designed to perform this function with two independent sets of inputs, making it a versatile choice for various logic operations in complex circuits.

Encased in a durable ceramic J package, the SNJ54LS54J is designed for military and aerospace applications, where components must withstand extreme conditions and provide reliable performance over a wide range of temperatures. The device is characterized for operation over the full military temperature range of -55°C to 125°C, ensuring its reliability in harsh environments.

Key features of the SNJ54LS54J include:

  • Low-power Schottky technology for efficient operation
  • Dual 4-input AND gate configuration for complex logic functions
  • Ceramic package for enhanced durability and reliability
  • Wide operating temperature range suitable for military and aerospace applications
  • Compatibility with other TTL logic families for easy integration into existing systems

Applications for the SNJ54LS54J are diverse, ranging from signal processing and data control systems to communication infrastructure and avionics. Its robust design and logical precision make it a go-to choice for engineers requiring high-performance logic solutions.

As with all Texas Instruments products, the SNJ54LS54J is supported by comprehensive technical documentation, including datasheets, application notes, and design resources. TI also provides customer support and design tools to assist engineers in integrating this IC into their designs, ensuring a smooth development process from concept to production.

Whether you're designing a new system or upgrading an existing one, the SNJ54LS54J from Texas Instruments offers the performance, durability, and reliability needed to meet the demands of the most critical applications.

You May Also Be Interested in

Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess