EN
  • EN
  • DE

SNJ54LS38J

Part No SNJ54LS38J
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Description QUADRUPLE 2-INPUT POSITIVE-NAND BUFFERS WITH OPEN-COLLECTOR OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 336295-SNJ54LS38J
Popularity Medium
Supply and Demand Status Limited
Package Tube
Product Status Active
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Features Open Collector
Voltage - Supply 4.5 V ~ 5.5 V
Current - Quiescent (Max) 12mA
Current - Output High, Low -, 12mA
Input Logic Level - Low 0.7V
Input Logic Level - High 2V
Max Propagation Delay @ V, Max CL 32ns @ 5V, 45pF
Operating Temperature -55°C ~ 125°C
Grade -
Mounting Type Through Hole
Supplier Device Package 14-CDIP
Package / Case 14-CDIP (0.300\
Ultra Librarian 3D Model Ultra Librarian SNJ54LS38J CAD Model

Description

Product Overview: SNJ54LS38J

The SNJ54LS38J is a high-quality integrated circuit from the reputable manufacturer Texas Instruments, designed for applications requiring a robust and reliable quad 2-input NAND buffer with open-collector outputs. This device is a member of the 54LS series, which is well-known for its low-power Schottky technology, offering a combination of speed and energy efficiency.

Key Features

  • Logic Type: Quad 2-Input NAND Buffer
  • Output Type: Open Collector
  • Operating Voltage: 4.5V to 5.5V
  • Package: J Package (Ceramic DIP)
  • Operating Temperature Range: -55°C to 125°C
  • Technology: Low-Power Schottky

Performance and Durability

The SNJ54LS38J is designed to perform reliably in a wide range of environmental conditions, making it an ideal choice for military and aerospace applications. Its ceramic DIP (Dual In-line Package) encapsulation ensures protection against harsh conditions and provides excellent thermal properties, contributing to its long-term stability and performance.

Applications

This versatile component is suitable for various applications, including:

  • Industrial control systems
  • Logic buffer circuits
  • Input/output (I/O) ports
  • Wired-OR logic implementations
  • Aerospace and military electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SNJ54LS38J is no exception. Each device undergoes rigorous testing to ensure it meets the stringent requirements for military and aerospace applications. Customers can trust in the reliability and performance of this product for their critical and high-performance projects.

Environmental Compliance

The SNJ54LS38J adheres to environmental standards, ensuring that it is a responsible choice for developers who are conscious about their ecological footprint. Texas Instruments is dedicated to producing components that not only meet technical specifications but also align with global environmental directives.

In summary, the SNJ54LS38J from Texas Instruments represents a blend of performance, durability, and reliability, suitable for high-demand applications where failure is not an option.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
LSI Computer Systems
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6402 $51.0422
27+ $3.8074 $102.7998
41+ $3.6884 $151.2244
57+ $3.5694 $203.4558
73+ $3.4505 $251.8865
97+ $3.0935 $300.0695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess