EN
  • EN
  • DE

SNJ54LS381AJ

Part No SNJ54LS381AJ
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description ALU, LS SERIES / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS381
Standard Package 19 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934678-SNJ54LS381AJ
Ultra Librarian 3D Model Ultra Librarian SNJ54LS381AJ CAD Model

Description

Product Overview: SNJ54LS381AJ

The SNJ54LS381AJ is a robust arithmetic logic unit (ALU) and function generator crafted by Texas Instruments, a leader in semiconductor design and manufacturing. This integrated circuit is part of the 54LS series, known for its low-power Schottky technology, and is encapsulated in a durable military-grade ceramic package, ensuring reliable performance even under harsh conditions.

Key Features

  • Type: 4-Bit Arithmetic Logic Unit
  • Package: J-Package Ceramic Flat
  • Logic Family: LS
  • Operating Temperature Range: -55°C to 125°C
  • Supply Voltage: 4.5V to 5.5V

Functionality

The SNJ54LS381AJ is designed to execute a wide array of arithmetic and logic operations. It can perform functions such as addition, subtraction, logical AND, OR, XOR, and NOT operations on four-bit words. The device's versatility is further enhanced by selectable function modes, enabling it to support complex arithmetic and data-processing tasks.

Applications

With its ability to handle multiple operations, the SNJ54LS381AJ is ideal for use in a variety of high-performance computing environments. It's particularly well-suited for military and aerospace applications, where equipment must withstand extreme temperatures and other challenging conditions. Additionally, its reliability and speed make it an excellent choice for scientific calculators, computer processors, and sophisticated control systems.

Quality and Reliability

Texas Instruments is committed to delivering high-quality components that meet rigorous industry standards. The SNJ54LS381AJ undergoes stringent testing to ensure it meets the MIL-STD-883 standards for military applications. Users can trust in the dependable performance and longevity of this device, backed by Texas Instruments' reputation for excellence in electronic components.

Ordering Information

To purchase the SNJ54LS381AJ or to obtain detailed specifications, visit the Texas Instruments official website or contact an authorized distributor. Ensure that you are acquiring genuine products to take advantage of the full benefits and support provided by Texas Instruments.

You May Also Be Interested in

Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess