EN
  • EN
  • DE

SY58052UMG TR

Part No SY58052UMG TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Product Status Obsolete
Type Clock/Frequency Synthesizer
PLL No
Input CML, PECL
Output CML
Number of Circuits 1
Frequency - Max 10.7GHz
Divider/Multiplier No/No
Voltage - Supply 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-MLF® (3x3)
Base Product Number SY58052
Other Names SY58052UMG TR,SY58052UMGTR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269708-SY58052UMG TR
Ultra Librarian 3D Model Ultra Librarian SY58052UMG TR CAD Model

Description

Product Overview: SY58052UMG TR by Microchip Technology

The SY58052UMG TR from Microchip Technology is a high-performance, precision 2.5V, 1:2 Differential CML/PECL Fanout Buffer designed to meet the stringent requirements of high-speed data communication systems. This device is part of Microchip's portfolio of clock and data management products and is optimized for low-skew, low-jitter, and high-data bandwidth applications, making it an ideal choice for networking, telecommunications, and high-speed data interfaces.

Key Features

  • High-Speed Performance: The SY58052UMG TR operates at exceptional data rates, ensuring compatibility with the fastest communication standards.
  • Differential CML/PECL Outputs: With differential outputs, the device minimizes signal noise and provides robust data transmission, which is critical in high-speed environments.
  • Low Skew and Jitter: Engineered for minimal skew and jitter, the buffer enhances signal integrity and ensures reliable and accurate data transfer.
  • Flexible Supply Voltage: The device supports a supply voltage of 2.5V, which is typical for many high-speed logic applications, providing compatibility with a wide range of systems.
  • Industrial Temperature Range: It operates over an extended temperature range, making it suitable for industrial applications with harsh environmental conditions.

Applications

  • High-speed data transmission systems
  • Networking and telecommunications equipment
  • Server and storage systems
  • Test and measurement equipment
  • Clock distribution networks

The SY58052UMG TR is offered in a compact 16-pin MLF® package, which occupies minimal board space while providing excellent thermal performance. Its surface-mount design makes it easy to integrate into modern PCB assemblies. Moreover, the "TR" designation indicates that this product is provided in tape and reel packaging, which facilitates efficient and automated assembly processes for high-volume production.

Overall, the SY58052UMG TR is a testament to Microchip Technology's commitment to delivering high-quality, reliable components that drive the performance of today's advanced digital systems. With its superior design and robust functionality, this fanout buffer is an essential building block for any application requiring high-speed, precise clock and data signal distribution.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess