The SNJ54LS273, manufactured by Texas Instruments, is a high-performance octal D-type flip-flop with clear. This integrated circuit is designed to be used in a wide range of applications where storage of 8-bit data is required. The SNJ54LS273 is part of the 54LS series, which is known for its low power consumption and high speed, making it suitable for military and aerospace applications as well as industrial use.
Each flip-flop has independent D (data) inputs and Q (output) outputs. The flip-flops are edge-triggered, capturing data on the rising edge of the clock signal, which ensures reliable operation and prevents data ambiguity. Additionally, the device features a direct clear input which, when activated, resets all flip-flops, thus clearing the stored data. This feature is particularly useful for system initialization and in applications where quick data reset is necessary.
Key Features:
- Logic Family: 54LS
- Package Type: J-Package
- Operating Temperature Range: -55°C to 125°C
- Supply Voltage: Typically 5V
- Output Drive Capability: Capable of driving 15 LSTTL loads
- Clear Function: Asynchronous direct clear input
The SNJ54LS273 is available in a ceramic flat package, which is designed to meet the stringent requirements of military standards. Its robust construction ensures that it can withstand harsh environmental conditions, including extreme temperatures and high levels of vibration and shock. The device's high-reliability factor makes it an ideal choice for mission-critical applications where failure is not an option.
Texas Instruments is known for its commitment to quality and the SNJ54LS273 is no exception. It is a testament to their dedication to providing components that meet the highest standards of performance and reliability. Whether you're designing a new system or maintaining existing equipment, the SNJ54LS273 offers the functionality and dependability you can trust.