EN
  • EN
  • DE

SNJ54LS164W

Part No SNJ54LS164W
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 8-BIT PARALLEL-OUT SERIAL SHIFT REGISTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256669-SNJ54LS164W
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54LS164W CAD Model

Description

SNJ54LS164W: 8-Bit Parallel-Out Serial Shift Registers

The SNJ54LS164W is a high-performance, integrated circuit produced by Texas Instruments, renowned for its reliability and precision in digital electronics. This device is part of the SN54LS series and is designed to provide efficient serial-to-parallel data conversion. The SNJ54LS164W comes in a robust ceramic package, ensuring its durability and suitability for military or aerospace applications where operating conditions are harsh and demanding.

At the core of the SNJ54LS164W's functionality is its capability to shift 8 bits of data serially and output them in parallel. This makes it an ideal component for systems that require the conversion of serial data streams into parallel data for interfacing with other digital components such as microprocessors, microcontrollers, or other logic systems.

The device operates with a dual-line serial input (A and B) and features an asynchronous clear function. This allows for the immediate clearing of the register's contents, providing a quick way to reset the system during operation. The clock input is designed to synchronize the shifting of data with the system clock, ensuring data integrity and minimizing the possibility of data corruption due to timing errors.

The SNJ54LS164W is designed to work with a wide range of supply voltages, typically from 4.5V to 5.5V, which makes it compatible with standard TTL logic levels. This versatility ensures that the device can be easily integrated into existing digital systems without the need for additional level-shifting components.

Output capabilities of the SNJ54LS164W are robust, with the ability to drive multiple loads simultaneously. This feature is particularly beneficial in applications where the shift register needs to interface directly with LEDs, displays, or other output devices that require higher current sourcing or sinking capabilities.

In summary, the SNJ54LS164W from Texas Instruments is a reliable and versatile shift register that is well-suited for a variety of applications where serial-to-parallel data conversion is required. Its robust design, combined with its easy integration and high-performance characteristics, make it an excellent choice for designers looking for a dependable solution in digital circuit design.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7394 $58.6970
11+ $9.6324 $105.9564
17+ $9.3314 $158.6338
23+ $9.0304 $207.6992
29+ $8.7293 $253.1497
39+ $7.8263 $305.2257
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess