EN
  • EN
  • DE

SNJ54LS158J

Part No SNJ54LS158J
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 54LS158 QUADRUPLE 2-LINE TO 1-LI
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 22 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673978-SNJ54LS158J
Ultra Librarian 3D Model Ultra Librarian SNJ54LS158J CAD Model

Description

The SNJ54LS158J is a high-performance integrated circuit produced by the renowned manufacturer Texas Instruments. This device falls under the category of logic multiplexers/demultiplexers that are fundamental components in digital systems requiring the selection and routing of digital signals.

Key Features

  • Logic Type: Quad 2-Line to 1-Line Data Selectors/Multiplexers
  • Package: The SNJ54LS158J comes in a robust ceramic dual-inline package (CDIP), ensuring durability and reliability even in harsh environmental conditions.
  • Operating Temperature Range: This device is designed to operate over a wide temperature range, making it suitable for military and aerospace applications.
  • Logic Family: LS - Low Power Schottky, known for its low power consumption and high speed.
  • Pin Count: The IC consists of 16 pins, facilitating connectivity and integration into a variety of digital systems.

Performance and Quality

The SNJ54LS158J is designed to meet the stringent requirements of complex digital circuits. With its fast switching speeds and low power dissipation, it is optimized for high-speed data processing and control applications. Texas Instruments is known for its commitment to quality, and this product is no exception, delivering reliable performance and consistency across batches.

Applications

Due to its versatility and high performance, the SNJ54LS158J is used in a wide range of applications, including:

  • Data routing and signal gating
  • Communication systems
  • Control systems
  • Instrumentation
  • Computing devices

Support and Resources

Texas Instruments provides extensive support and resources for the SNJ54LS158J, including detailed datasheets, application notes, and design resources. Customers can access these materials through the Texas Instruments website to assist in the integration and use of this IC in their projects.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5508 $52.4064
19+ $5.3751 $102.1269
29+ $5.2071 $151.0059
40+ $5.0391 $201.5640
52+ $4.8712 $253.3024
69+ $4.3672 $301.3368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess