EN
  • EN
  • DE

NCP1203P60G

Part No NCP1203P60G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR PWM CM UVLO HV 8DIP / AC to DC Switching Converter Off-Line Switcher/SMPS Controller 65kHz Tube 8-Pin PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 12.8V
Supply Voltage - Operating 7.8 V to 16 V
Duty Cycle 80%
Frequency - Switching 60kHz
Fault Protection Over Load, Over Temperature, Short Circuit
Control Operating Temperature -40°C to 125°C (TJ)
Case / Package 8-PDIP
Mounting Through Hole
Win Source Part Number 059941-NCP1203P60G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name NCP1203
Introduction Date January 16, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian NCP1203P60G CAD Model

Description

ON Semiconductor NCP1203P60G PWM Current-Mode Controller

The NCP1203P60G from ON Semiconductor is a versatile and efficient PWM current-mode controller designed for off-line power supplies. This integrated circuit is tailored to deliver a cost-effective solution for low to medium power applications, such as AC-DC adapters, open-frame power supplies, and auxiliary power supplies in consumer electronics, office equipment, and industrial systems.

With a fixed 60kHz switching frequency, the NCP1203P60G ensures a reduced EMI signature and allows for the use of smaller components, leading to a more compact and cost-effective power supply design. The device features a high-voltage startup current source, which provides quick and efficient startup, minimizing power loss and improving overall system reliability.

The NCP1203P60G incorporates several protection features that enhance the safety and longevity of the power supply. These include an adjustable brown-out detector that prevents the power supply from operating at dangerously low input voltages, and a timer-based fault protection mechanism that ensures safe shutdown during prolonged overload or short-circuit conditions.

Another key feature of the NCP1203P60G is its built-in frequency jittering, which spreads the energy spectrum and further reduces electromagnetic interference, making it easier to meet regulatory standards. Additionally, the device offers adjustable peak current limit and a built-in demagnetization detection (zero-current detection) that contributes to improved efficiency and reduced stress on the switching elements.

ON Semiconductor's NCP1203P60G comes in a compact PDIP-8 package, providing a space-saving solution for various applications. Its robust design and comprehensive feature set make it an excellent choice for designers looking for a reliable and high-performance PWM controller to enhance their power supply designs.

Overall, the NCP1203P60G stands out as a highly integrated and feature-rich PWM controller that delivers performance, efficiency, and reliability, making it a go-to choice for modern power supply solutions.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9884 $54.8724
25+ $4.0930 $102.3250
38+ $3.9651 $150.6738
53+ $3.8372 $203.3716
68+ $3.7093 $252.2324
91+ $3.3256 $302.6296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,091 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess