The SNJ54HCT374J is a high-performance, octal edge-triggered D-type flip-flop integrated circuit designed and manufactured by Texas Instruments. This device is a part of the HCT (High-Speed CMOS with TTL compatibility) family, ensuring both high-speed operation and interoperability with older TTL logic families. The SNJ54HCT374J is packaged in a robust ceramic J-lead chip carrier, making it suitable for various demanding applications, including military and aerospace environments.
Key Features
- Logic Type: Octal D-type flip-flops with 3-state outputs
- Operating Voltage: 4.5V to 5.5V, compatible with TTL logic levels
- Edge-Triggered: Captures data on the rising edge of the clock signal
- 3-State Outputs: Facilitate bus-oriented applications by allowing the outputs to be set to a high impedance state
- Output Drive Capability: Capable of driving 15 LSTTL loads
- Package Type: Ceramic J-lead chip carrier
- Operating Temperature Range: -55°C to 125°C, suitable for extreme conditions
Applications
The SNJ54HCT374J is ideal for a wide array of applications where reliable data storage and retrieval are critical. Its robust design and compatibility with TTL logic make it an excellent choice for:
- Buffer/Storage Registers
- Shift Registers
- Control Registers
- System Control Logic
- Military and Aerospace Electronics
Quality and Reliability
Texas Instruments is committed to the highest standards of quality and reliability. The SNJ54HCT374J reflects this commitment, with rigorous testing and qualification processes to ensure performance in even the most challenging environments. Its ceramic packaging provides additional protection against harsh conditions, making it a reliable choice for mission-critical systems.