The SNJ54HCT244J is a high-performance integrated circuit from Texas Instruments, designed to meet the rigorous demands of modern digital systems. This robust octal buffer/line driver features 3-state outputs and is specifically engineered to drive bus lines or buffer memory address registers. Manufactured with advanced silicon-gate CMOS technology, it ensures low power consumption while providing high-speed operation equivalent to its bipolar counterparts.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Operating Voltage: 4.5V to 5.5V, making it compatible with TTL level logic.
- Output Drive Capability: Capable of driving 15 LSTTL loads, ensuring strong signal transmission.
- Package: Delivered in a reliable J package, providing a sturdy ceramic dual in-line package for secure mounting and connections.
- Temperature Range: Military-grade temperature range from -55°C to 125°C, suitable for extreme environments.
- Logic Level Compatibility: Input logic levels are TTL-compatible for direct interfacing with other TTL logic families.
Applications
The SNJ54HCT244J is versatile and can be used across various applications, including:
- Driving bus lines in computing systems
- Buffering data in communication infrastructures
- Interfacing with memory devices
- General-purpose logic applications where robustness is required
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability, and the SNJ54HCT244J is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected of military and aerospace applications. With its durable construction and proven technology, the SNJ54HCT244J is a reliable choice for critical systems where failure is not an option.
For detailed specifications and application notes, designers and engineers are encouraged to consult the official Texas Instruments datasheets and product guides to ensure the SNJ54HCT244J meets their project requirements.