EN
  • EN
  • DE

SNJ54HC14W

Part No SNJ54HC14W
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HEX SCHMITT-TRIGGER INVERTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256614-SNJ54HC14W
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54HC14W CAD Model

Description

The SNJ54HC14W is a high-performance, military-grade integrated circuit from Texas Instruments, designed for a wide range of digital and logic applications. This device features six independent Schmitt-trigger inverters, making it ideal for transforming noisy inputs into clean digital signals, thanks to its hysteresis characteristic.

Key Features

  • Logic Type: Inverter with Schmitt-Trigger inputs
  • Number of Circuits: 6
  • Supply Voltage Range: 2 V to 6 V
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: Ceramic Flat Package (CFP)
  • Mounting Type: Through-Hole

This device is designed to perform exceptionally well in environments that demand high reliability and robust performance. The SNJ54HC14W operates over a broad voltage range and is fully compatible with TTL logic outputs. The high noise immunity of this inverter is due to the Schmitt-trigger action at all inputs, which provides stable operation for applications with slow input transition rates or noisy environments.

Applications

The SNJ54HC14W is versatile and can be used in various applications including:

  • Wave shaping and signal processing
  • Noise filtering in digital circuits
  • Glitch removal in digital signals
  • Timing circuits and oscillators
  • Logic level conversion

With its durable ceramic package and extended temperature range, the SNJ54HC14W is suitable for military and aerospace applications, as well as any other high-reliability systems where consistent performance is crucial.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SNJ54HC14W is no exception. It is manufactured to meet the stringent requirements of the military standards, ensuring high reliability and performance in the most demanding conditions.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.1064 $94.2128
3+ $44.1250 $132.3750
4+ $42.6343 $170.5372
6+ $39.6529 $237.9174
7+ $38.1622 $267.1354
9+ $36.6715 $330.0435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 965 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess