EN
  • EN
  • DE

SNJ54HC08J

Part No SNJ54HC08J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54HC08 QUADRUPLE 2-INPUT POSITIV / IC Channel
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54HC08
Standard Package 29 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 336236-SNJ54HC08J
Ultra Librarian 3D Model Ultra Librarian SNJ54HC08J CAD Model

Description

Product Overview: SNJ54HC08J

The SNJ54HC08J is a high-performance, quadruple 2-input positive-AND gate integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This IC is part of the 54HC series, which is well-known for its robustness and compatibility with a wide range of digital applications.

Key Features

  • Logic Type: The SNJ54HC08J features quadruple 2-input AND gates, which are fundamental components in digital circuitry, used to implement logical conjunction.
  • Technology: Based on high-speed CMOS technology, this device offers a balanced trade-off between speed and power consumption, making it suitable for various applications.
  • Operating Voltage: It operates over a broad voltage range from 2V to 6V, providing design flexibility and compatibility with TTL (Transistor-Transistor Logic) levels.
  • Package: Encased in a durable ceramic flat package (J suffix), the SNJ54HC08J is designed to meet the rigorous standards of military and aerospace applications, ensuring reliability in extreme environments.
  • Temperature Range: This device can operate over a wide temperature range, typically from -55°C to 125°C, making it suitable for high-reliability applications subjected to harsh thermal conditions.

Applications

The SNJ54HC08J is versatile and can be used in a variety of digital circuits. It is particularly useful in:

  • Logic gate functions in military and aerospace technology
  • Complex logic circuitry in industrial electronics
  • Signal processing applications requiring high-speed AND operations
  • Embedded systems for control logic

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SNJ54HC08J is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of its intended applications. This dedication to quality makes the SNJ54HC08J a reliable choice for designers and engineers seeking performance and durability.

For detailed specifications, application notes, and further information on the SNJ54HC08J, please refer to the official Texas Instruments datasheet and product resources.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $2.3284
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.2120 $72.6360
6+ $19.8663 $119.1978
8+ $19.2454 $153.9632
11+ $18.6246 $204.8706
14+ $18.0038 $252.0532
19+ $16.1413 $306.6847
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess