EN
  • EN
  • DE

SN74LVC1G07MDCKREP

Part No SN74LVC1G07MDCKREP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR NON-INVERT SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1100355-SN74LVC1G07MDCKREP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G07MDCKREP CAD Model

Description

Product Overview: SN74LVC1G07MDCKREP

The SN74LVC1G07MDCKREP is a high-quality buffer and driver component designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This single-channel buffer and driver is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments. The device is specifically engineered to meet the rigorous standards of the automotive and defense industries, making it an ideal choice for applications that require enhanced reliability and performance under harsh conditions.

Key Features

  • Open-Drain Output: This feature allows multiple outputs to be connected together for wired-OR logic configurations, making the SN74LVC1G07MDCKREP highly versatile in complex circuit designs.
  • Support for 5-V Tolerant I/Os: Despite operating at a low voltage (1.65 V to 5.5 V), the device supports 5 V tolerant inputs and outputs, ensuring compatibility with a wider range of signals and enabling seamless integration into mixed-voltage systems.
  • High Drive Capability: The device can source or sink up to 32 mA at the output, providing robust drive capabilities for connected components.
  • ESD Protection: The SN74LVC1G07MDCKREP comes with enhanced Electrostatic Discharge (ESD) protection, ensuring the device's longevity and reliability in environments where static discharge can be a concern.
  • Space-Saving Package: Housed in an SC70 package, the product occupies minimal board space, making it suitable for space-constrained applications.

Applications

The SN74LVC1G07MDCKREP is designed to fulfill the needs of a broad range of applications, particularly in the automotive and military sectors. Its robust design and performance make it an excellent choice for:

  • Automotive control systems
  • Navigation and GPS devices
  • Communication systems
  • Signal buffering in mixed-voltage environments
  • Portable and battery-operated electronics

Quality and Reliability

As part of the Texas Instruments "EP" series, the SN74LVC1G07MDCKREP is subjected to enhanced product testing and qualification, which includes extended temperature performance and increased reliability testing. This ensures that the component meets stringent industry standards for quality and reliability, making it a dependable choice for mission-critical systems in automotive and military applications.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3979 $55.9160
90+ $1.1470 $103.2300
140+ $1.1111 $155.5540
190+ $1.0753 $204.3070
245+ $1.0394 $254.6530
325+ $0.9319 $302.8675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,719 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess