EN
  • EN
  • DE

SR304 A0

Part No SR304 A0
Manufacturer Taiwan Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE, SCHOTTKY, STANDARD, 3A, 4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Taiwan Semiconductor
Status Active
Win Source Part Number 339973-SR304 A0
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian SR304 A0 CAD Model

Description

The SR304 A0 is a Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. Schottky rectifiers are known for their fast switching speeds and low forward voltage drop, making them suitable for applications where efficiency and speed are crucial.

Applications:

  • Switching Power Supplies: Used as a rectifier in the secondary side to improve efficiency.
  • DC-DC Converters: Employed to rectify the output voltage, ensuring stable and efficient power conversion.
  • Polarity Protection: Prevents reverse polarity damage in sensitive electronic circuits.
  • Free-wheeling Diodes: Used in inductive load circuits to dissipate energy when the switching device turns off.
  • Solar Panel Systems: To protect against reverse current flow and improve system performance.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves overall efficiency.
  • High Surge Current Capability: Provides robust protection against transient voltage spikes.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • High Reliability: Ensures stable performance under various operating conditions.
  • RoHS Compliant: Environmentally friendly and compliant with Restriction of Hazardous Substances directives.

Benefits:

  • Improved Efficiency: Reduces power consumption in electronic circuits, leading to energy savings.
  • Enhanced System Performance: Provides stable and reliable rectification, improving the overall performance of electronic devices.
  • Protection Against Damage: Prevents damage from reverse polarity and voltage surges, increasing system lifespan.
  • Compact Design: Small footprint allows for integration into space-constrained applications.
  • Cost-Effective Solution: Offers a balance of performance and cost, making it an economical choice for various applications.

Technical Specifications: While specific parameters vary, typical Schottky rectifier specifications include a low forward voltage drop (e.g., 0.4V), high surge current capability (e.g., 60A), and fast reverse recovery time. Refer to the datasheet from Taiwan Semiconductor for the precise voltage and current ratings, operating temperature range, and package type.

The SR304 A0 contributes to efficient power management and reliable operation in diverse electronic applications. Its fast switching capabilities and low forward voltage drop make it a valuable component in modern electronic designs where minimizing power loss is paramount.

You May Also Be Interested in

Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4946 $58.4514
22+ $5.3292 $117.2424
34+ $5.1629 $175.5386
47+ $4.9954 $234.7838
60+ $4.8291 $289.7460
81+ $4.3301 $350.7381
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess