EN
  • EN
  • DE

SNJ54F109W

Part No SNJ54F109W
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 54F109 DUAL J-K POSITIVE-EDGE-TR / Flip Flop Element Bit
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54F109
Standard Package 18 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1195304-SNJ54F109W
Ultra Librarian 3D Model Ultra Librarian SNJ54F109W CAD Model

Description

The SNJ54F109W from Texas Instruments is a high-quality integrated circuit that belongs to the 54F series. It is a dual J-K positive-edge-triggered flip-flop with a clear function, designed to perform with precision in a variety of digital applications. This device is particularly well-suited for use in counters, control circuits, and toggle applications where reliable performance is essential.

Key Features

  • Logic Type: J-K Flip-Flop - The device features two J-K flip-flops which can be used independently or in tandem, providing versatility in its application.
  • Edge Type: Positive-Edge-Triggered - The flip-flops are triggered on the rising edge of the clock input, ensuring synchronized operation within digital systems.
  • Clear Function: Asynchronous clear - The clear input allows for the immediate resetting of the flip-flop outputs to a low state, regardless of the clock.
  • Output Capability: Standard - The SNJ54F109W provides reliable output drive capability, compatible with a variety of digital components.
  • Supply Voltage: The device operates over a wide supply voltage range, accommodating various levels of logic and power requirements.
  • Operating Temperature Range: The military-grade temperature range ensures reliable operation in extreme environments.
  • Packaging: The product is available in a ceramic flat package, which provides robust physical protection and thermal stability.

Applications

The SNJ54F109W is designed for use in environments where high reliability is paramount. It is commonly used in:

  • Military and aerospace applications
  • Industrial control systems
  • Professional communication equipment
  • Complex logic systems requiring high-speed and precise edge-triggered flip-flops

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SNJ54F109W is no exception. Each device is rigorously tested to meet the stringent requirements of military standards, ensuring peak performance and reliability. With Texas Instruments' reputation for excellence in the semiconductor industry, you can trust the SNJ54F109W to perform consistently in the most demanding applications.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess