EN
  • EN
  • DE

SNJ54CBT3383JT

Part No SNJ54CBT3383JT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description BUS EXCHANGER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673898-SNJ54CBT3383JT
Ultra Librarian 3D Model Ultra Librarian SNJ54CBT3383JT CAD Model

Description

Product Overview: SNJ54CBT3383JT from Texas Instruments

The SNJ54CBT3383JT is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and efficiency in electronic applications. This particular component is part of the CBT (Cross-Bar Technology) family of interface devices, which are designed to provide high-speed, low-power data paths between various bus standards.

Key Features

  • 10-Bit Bus Switch: The SNJ54CBT3383JT features a 10-bit bus switch with a low on-state resistance, facilitating efficient data transfer with minimal signal degradation.
  • 5-Volt Tolerant Inputs and Outputs: This device is compatible with 5V input and output levels, making it suitable for interfacing with a wide range of logic families and legacy systems.
  • Quick Switch Technology: Utilizing Texas Instruments' Quick Switch technology, the SNJ54CBT3383JT offers near-zero propagation delay and high-speed switching, which is essential for modern high-frequency applications.
  • Low Power Consumption: Designed for power-sensitive applications, this IC maintains low power dissipation even at high speeds, ensuring energy-efficient operation.
  • Latch-Up Performance: The device exceeds 250 mA of latch-up performance per JESD 17, providing robust protection against latch-up phenomena under normal operating conditions.

Applications

The SNJ54CBT3383JT is versatile and can be used in a variety of applications, including:

  • Bus isolation
  • Level shifting
  • Signal gating
  • Backplane driving
  • Memory interleaving

Quality and Reliability

As with all Texas Instruments products, the SNJ54CBT3383JT is manufactured to the highest quality standards. It is designed to meet stringent military specifications, offering exceptional performance even in harsh environments. The device is packaged in a durable ceramic flat package, ensuring long-term reliability and protection against physical and environmental stressors.

Conclusion

The SNJ54CBT3383JT from Texas Instruments stands out as a premier choice for designers looking for a high-speed, low-power, and reliable bus switch solution. Its compatibility with various voltage levels and quick switch technology makes it an ideal choice for a multitude of advanced electronic systems, ensuring seamless and efficient operation across diverse applications.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.0324 $98.0648
3+ $40.2318 $120.6954
4+ $38.9745 $155.8980
6+ $37.7173 $226.3038
7+ $36.4600 $255.2200
10+ $32.6883 $326.8830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess