The RF4180A, manufactured by RF Micro Devices, is a high-performance amplifier that builds upon the capabilities of the RF4180. Designed for wireless infrastructure and other demanding applications, it offers enhanced gain, linearity, and efficiency. The RF4180A is an ideal solution for improving signal strength and quality in cellular base stations, repeaters, and wireless data systems.
Applications:
- Cellular base stations
- Wireless repeaters
- Wireless data systems
- Public Mobile Radio (PMR)
- Mobile radio equipment
Features:
- Improved gain compared to RF4180
- Enhanced linearity for reduced distortion
- Optimized for wideband operation
- Low noise figure to improve signal-to-noise ratio
- Integrated matching network for ease of use
- Compact surface-mount package
Benefits:
- Extended Range: The higher gain of the RF4180A enables extended range in wireless communication systems.
- Superior Signal Quality: The enhanced linearity minimizes distortion, resulting in superior signal quality.
- Increased System Capacity: By maintaining signal integrity, the RF4180A helps to increase the overall capacity of the system.
- Simplified Integration: The integrated matching network simplifies the design process and reduces the need for external components.
- Reliable Performance: The robust design ensures reliable operation in demanding environments.
Technical Specifications:
The RF4180A typically operates at a voltage of 5V with an optimized current consumption for efficiency. It is designed to support various frequency bands commonly used in cellular and wireless applications. The amplifier provides a gain of approximately 22dB and offers an output power suitable for meeting wireless communication standards. The integrated input and output matching network is optimized for 50-ohm impedance. It is commonly available in a compact QFN (Quad Flat No-leads) package, suitable for surface mounting. Detailed specifications are available in the official datasheet from RF Micro Devices.