EN
  • EN
  • DE

SNJ54BCT374W

Part No SNJ54BCT374W
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL EDGE-TRIGGERED D-TYPE FLIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 54BCT
Package Tube
Product Status Active
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 70 MHz
Max Propagation Delay @ V, Max CL 9.1ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 2mA, 48mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 60 mA
Input Capacitance 6 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 20-CFP
Package / Case 20-CFlatpack
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 336225-SNJ54BCT374W
Ultra Librarian 3D Model Ultra Librarian SNJ54BCT374W CAD Model

Description

The SNJ54BCT374W is a high-performance integrated circuit from Texas Instruments, designed to meet the rigorous demands of advanced digital systems. This octal D-type flip-flop is part of the BCT family of components, which are known for their BiCMOS technology, offering a perfect blend of high speed and low power consumption.

Key Features

  • Logic Type: Octal D-type flip-flop with 3-state outputs, allowing for efficient data storage and bus interfacing.
  • Technology: Built on advanced BiCMOS technology, the device provides a high-speed performance while maintaining low power dissipation.
  • Package: Housed in a durable ceramic flat package (W package), ensuring reliability in a wide range of environmental conditions.
  • Temperature Range: Military-grade temperature range from -55°C to 125°C, suitable for use in extreme conditions.
  • Supply Voltage: Compatible with a supply voltage range of 4.5V to 5.5V, providing flexibility in various power environments.
  • Output Capability: Capable of driving 64mA, allowing for direct interfacing with bus lines without additional buffering.

Applications

The SNJ54BCT374W is ideal for a multitude of applications where reliable data storage and retrieval are crucial. It is particularly well-suited for:

  • High-speed computing systems
  • Telecommunication infrastructure
  • Industrial control systems
  • Aerospace and military applications
  • Complex data processing units

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable products. The SNJ54BCT374W is no exception and is rigorously tested to ensure it meets the stringent standards required for military and aerospace applications. Its robust design and manufacturing process make it a trusted choice for critical systems where failure is not an option.

Support and Resources

For additional information, technical support, and resources, customers can access a comprehensive library of documentation, including data sheets, application notes, and design resources, available on the Texas Instruments website. TI also provides customer support through its community forums and direct technical assistance for more complex design challenges.

You May Also Be Interested in

ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.2907 $57.2907
3+ $47.0078 $141.0234
4+ $45.5388 $182.1552
5+ $44.0698 $220.3490
6+ $42.6008 $255.6048
8+ $38.1938 $305.5504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess