EN
  • EN
  • DE

SNJ54ALS38BJ

Part No SNJ54ALS38BJ
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description NAND Gate 4-Element 2-IN Bipolar 14-Pin CDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Height 5.08 mm
High Level Output Current -100 µA
Lead Free Contains Lead
Length 19.56 mm
Logic Function NAND
Low Level Output Current 12 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 4
Number of Elements 4
Number of Gates 4
Number of Outputs 1
Number of Pins 14
Operating Supply Voltage 5 V
Output Type TTL
Packaging Rail/Tube
Propagation Delay 59 ns
Radiation Hardening No
RoHS Compliant
Thickness 4.57 mm
Width 6.67 mm
Win Source Part Number 1095333-SNJ54ALS38BJ
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54ALS38BJ CAD Model

Description

The SNJ54ALS38BJ is a high-performance, military-grade integrated circuit designed and manufactured by Texas Instruments. This quad 2-input NAND buffer/driver is part of the Advanced Low-Power Schottky (ALS) family, offering both the speed of Schottky TTL and the low power consumption of standard TTL circuits. This device is particularly suitable for driving bus lines or buffer memory address registers due to its high fan-out and drive capabilities.

Key Features:

  • Logic Type: 2-Input NAND Buffer/Driver
  • Number of Circuits: Four independent circuits in one package
  • Output Drive Capability: Capable of driving 15 LSTTL loads per output
  • Supply Voltage Range: Typically 4.5V to 5.5V, which is ideal for 5V systems
  • Operating Temperature Range: Military-grade with a range of -55°C to 125°C
  • Package: Ceramic Flat Package (CFP) for enhanced durability and reliability
  • Technology: Advanced Low-Power Schottky (ALS) technology

Applications:

The SNJ54ALS38BJ is versatile and can be used in a variety of applications that require high-speed and reliable logic operations. Common applications include:

  • Buffering and driving bus lines
  • Memory address registers
  • Control systems
  • Military and aerospace electronics
  • High-reliability computing systems

Quality and Reliability:

Texas Instruments is well-known for its commitment to quality and reliability. The SNJ54ALS38BJ, with its military-grade specifications, ensures high performance under extreme conditions. Each device undergoes rigorous testing to meet or exceed the stringent requirements for military and aerospace applications.

Ordering Information:

For ordering the SNJ54ALS38BJ or obtaining more detailed specifications, customers can visit the Texas Instruments official website or contact authorized distributors. Texas Instruments provides comprehensive support and documentation for their products, ensuring a smooth integration into your design.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess