EN
  • EN
  • DE

SN74AUC2G02DCURG4

Part No SN74AUC2G02DCURG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 2CH 2-INP 8VSSOP / NOR Gate IC 2 Channel 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR)
Logic Type NOR Gate
Number of Circuits 2
Number of Inputs 2
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 9mA, 9mA
Logic Level - Low 0V ~ 0.7V
Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 1.9ns @ 2.5V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 8-VSSOP
Package / Case 8-VFSOP (0.091", 2.30mm Width)
Base Product Number SN74AUC2
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257936-SN74AUC2G02DCURG4
Ultra Librarian 3D Model Ultra Librarian SN74AUC2G02DCURG4 CAD Model

Description

SN74AUC2G02DCURG4: High-Speed Dual 2-Input Positive-NOR Gate

The SN74AUC2G02DCURG4 is a high-performance, dual 2-input positive-NOR gate integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's advanced ultra-low-voltage CMOS (AUC) logic family, which is specifically engineered for optimal performance in low-voltage and low-power applications.

Key Features:

  • Operational Voltage Range: The device operates at a voltage range of 0.8V to 2.5V, making it suitable for battery-operated and portable applications where power efficiency is crucial.
  • High-Speed Operation: With a typical tpd of 2.9 ns at 2.3V, the SN74AUC2G02DCURG4 is designed for high-speed operation, which is essential for modern high-frequency digital circuits.
  • Low Power Consumption: The device features a low ICC of 0.9 µA max at 25°C, minimizing power consumption and extending battery life in portable devices.
  • Ioff Support: The Ioff circuitry provides partial Power-down mode operation, which helps prevent damaging current backflow through the device when it is powered down.
  • ESD Protection: The SN74AUC2G02DCURG4 is equipped with robust electrostatic discharge (ESD) protection, withstanding ESD events up to ±8 kV (HBM) and ±500 V (CDE).

Applications:

The device's small footprint and low-power operation make it ideal for a wide range of applications, including:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Medical Devices
  • Energy Management Systems
  • Low-Power Wireless Modules and IoT Devices

Package and Quality:

The SN74AUC2G02DCURG4 comes in a space-saving 8-pin VSSOP (DCU) package, which is optimized for minimal board space usage. Texas Instruments is committed to high-quality manufacturing standards, ensuring that each component meets rigorous reliability and performance criteria. This product is also RoHS compliant, adhering to environmental standards regarding the restriction of hazardous substances.

For designers looking for a reliable and efficient solution for their digital logic needs, the SN74AUC2G02DCURG4 offers the perfect blend of speed, power efficiency, and compact design, backed by Texas Instruments' reputation for quality and innovation.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9563 $52.5965
130+ $0.7846 $101.9980
200+ $0.7601 $152.0200
275+ $0.7356 $202.2900
355+ $0.7111 $252.4405
475+ $0.6375 $302.8125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess