EN
  • EN
  • DE

SN74ACT86PWG4

Part No SN74ACT86PWG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description XOR Gate 4-Element 2-IN CMOS 14-Pin TSSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
High Level Output Current -24 mA
Lead Free Contains Lead
Logic Function OR, XOR
Low Level Output Current 24 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Circuits 4
Number of Elements 4
Number of Gates 4
Number of Input Lines 2
Number of Inputs 2
Number of Output Lines 1
Number of Outputs 1
Number of Pins 14
Operating Supply Voltage 5 V
Output Current 24 mA
Propagation Delay 9.5 ns
Quiescent Current 4 µA
Radiation Hardening No
RoHS Compliant
Weight 57.209338 mg
Win Source Part Number 1094822-SN74ACT86PWG4
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74ACT86PWG4 CAD Model

Description

SN74ACT86PWG4: Quad 2-Input Exclusive-OR Gate from Texas Instruments

The SN74ACT86PWG4 is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is a part of the 74ACT series, which is well-known for its robust performance and compatibility with a wide range of applications. The SN74ACT86PWG4 is specifically a Quad 2-Input Exclusive-OR Gate, which is a fundamental component in digital electronics used for implementing logic operations.

The exclusive-OR gate, also known as an XOR gate, performs a logical operation that outputs true or high only when the number of true inputs is odd. In the case of the 2-input XOR gate, the output is high only when the inputs are different. This functionality is critical in various digital circuits, including parity generators and checkers, adders, and many other logic-based systems.

Key features of the SN74ACT86PWG4 include:

  • Operating Voltage: The device operates at a voltage range from 4.5V to 5.5V, making it ideal for TTL (Transistor-Transistor Logic) compatible systems.
  • High Drive Capability: This XOR gate can drive up to 24mA at the output, allowing it to control LEDs, transistors, and even other logic gates directly.
  • ICCU: It has a low input current of 1µA max, which helps in reducing power consumption, especially in battery-powered devices.
  • Speed: The SN74ACT86PWG4 boasts a fast propagation delay, ensuring quick response times for critical applications.
  • Package: The device comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, which is suitable for space-constrained applications.

With its high functionality and Texas Instruments' reputation for reliability, the SN74ACT86PWG4 is a versatile component that can be utilized in a multitude of digital logic applications. Whether it's for creating complex logic circuits, designing computing systems, or even simple educational projects, this XOR gate is an excellent choice for professionals and hobbyists alike.

For detailed specifications, application notes, and support documentation, engineers and designers are encouraged to visit the Texas Instruments official website or contact their support team for further assistance.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8347 $50.0820
150+ $0.6849 $102.7350
230+ $0.6635 $152.6050
315+ $0.6421 $202.2615
405+ $0.6207 $251.3835
540+ $0.5565 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess