Product Overview: SNJ54ALS373W from Texas Instruments
The SNJ54ALS373W is a high-performance, octal transparent D-type latch designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit is part of TI's Advanced Low-Power Schottky (ALS) logic family, which is renowned for its balance between speed and power consumption, making it an ideal choice for a wide range of applications in the electronics industry.
The SNJ54ALS373W features eight latches with 3-state outputs, which allows for bus-oriented applications. Each latch is D-type, meaning it captures the state of the data input (D) on a rising edge of the enable input (E) and holds it until the enable signal is brought low again. When the output enable (OE) is low, the contents of the latch are available on the outputs. However, when OE is high, the outputs are in a high-impedance state, which effectively isolates the latch from the bus.
Key Specifications:
- Logic Type: Octal Transparent D-Type Latches with 3-State Outputs
- Package / Case: Ceramic Flatpack
- Operating Temperature Range: -55°C to 125°C
- Supply Voltage: Typically 5V
- Propagation Delay Time: Fast propagation to meet high-speed requirements
- Output Current: High-current outputs drive capacitive loads
- Logic Family: ALS
- Mounting Type: Surface Mount
This product is packaged in a durable ceramic flatpack, ensuring reliability and robustness even under harsh environmental conditions, which is particularly important for military and aerospace applications. The SNJ54ALS373W operates over a wide temperature range from -55°C to 125°C, which ensures stable performance across extreme temperature variations.
With its fast propagation delay and high-current output capability, the SNJ54ALS373W is suitable for interfacing with high-capacity memory devices and for use in systems that require a high degree of data integrity and reliability. The device's low power consumption also makes it an efficient component for power-sensitive designs.
Whether you're working on complex computing systems, telecommunications, or sophisticated control systems, the SNJ54ALS373W from Texas Instruments provides the performance and reliability needed for your critical applications.