EN
  • EN
  • DE

SNJ54ALS299J

Part No SNJ54ALS299J
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 8-BIT UNIVERSAL SHIFT/STORAGE REGISTERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256564-SNJ54ALS299J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54ALS299J CAD Model

Description

Product Overview: SNJ54ALS299J

The SNJ54ALS299J is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance. This particular product is a versatile, 8-bit universal shift/storage register designed to cater to a wide range of applications, including data manipulation, signal processing, and communication systems.

Key Features

  • Logic Family: ALS (Advanced Low-Power Schottky)
  • Shift Register Function: Universal
  • Number of Circuits: Single 8-Bit
  • Operation Modes: Synchronous parallel or serial shift
  • Output Type: 3-State Outputs
  • Package: Military grade with a ceramic J-Lead (CDIP)
  • Operating Temperature Range: -55°C to 125°C

The SNJ54ALS299J boasts a flexible design that allows it to be used in either parallel or serial input/output modes, providing a convenient solution for systems requiring data storage or transfer. Its 3-state outputs enable connection to a bus-oriented system without the need for additional interface components.

Performance and Quality

Constructed with Texas Instruments' Advanced Low-Power Schottky technology, the SNJ54ALS299J delivers swift performance while maintaining low power consumption. The military-grade ceramic package ensures robustness and durability, making it suitable for demanding environments where temperature and reliability are critical factors.

Applications

This device is commonly employed in digital systems requiring high-speed and efficient data handling capabilities. Its uses span across:

  • Data processing systems
  • Communication interfaces
  • Control systems
  • Computing devices

With the SNJ54ALS299J, engineers and designers can expect a high level of precision and flexibility, backed by the quality assurance of Texas Instruments. Whether for prototyping or mass production, this shift/storage register is an excellent choice for enhancing the performance of electronic systems.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0634 $62.1268
4+ $25.4880 $101.9520
7+ $24.6915 $172.8405
9+ $23.8950 $215.0550
11+ $23.0985 $254.0835
15+ $20.7090 $310.6350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess