EN
  • EN
  • DE

SNJ54ALS27AJ

Part No SNJ54ALS27AJ
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description TRIPLE 3-INPUT POSITIVE-NOR GATES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256562-SNJ54ALS27AJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54ALS27AJ CAD Model

Description

SNJ54ALS27AJ Triple 3-Input Positive-NOR Gates

The SNJ54ALS27AJ is a high-performance, triple 3-input positive-NOR gate integrated circuit from Texas Instruments, designed to operate with exceptional speed and reliability. Fabricated with Advanced Low-Power Schottky (ALS) technology, this device is part of the 54ALS series, which is well-suited for military and aerospace applications due to its robustness and performance under extreme conditions.

This particular model, the SNJ54ALS27AJ, comes in a durable ceramic J-lead chip carrier package, which not only provides excellent thermal and mechanical characteristics but also meets the stringent requirements of the military standards. The ceramic package ensures that the device can withstand higher temperature ranges and offers better protection against environmental factors compared to its plastic counterparts.

Key Features:

  • Logic Type: Triple 3-Input Positive-NOR Gates
  • Package Type: J-Lead Chip Carrier (JLCC)
  • Operating Temperature Range: -55°C to 125°C, making it ideal for harsh environments
  • Supply Voltage Range: Typically 4.5V to 5.5V, providing compatibility with standard TTL power levels
  • Speed: Fast propagation delay times, characteristic of the ALS technology
  • Power Consumption: Low power consumption, a hallmark of the ALS series

The SNJ54ALS27AJ is designed to perform logical NOR operations, where the output is low only when all the inputs are high, making it essential for creating complex logic circuits. Its three independent gates can be used in various configurations to build logic functions that are critical in control systems, computing, and other digital applications.

With Texas Instruments' reputation for high-quality and reliable components, the SNJ54ALS27AJ is a preferred choice for engineers and designers looking for a dependable solution for their digital logic needs, especially in environments where performance and durability are non-negotiable.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess