EN
  • EN
  • DE

SNJ54ALS259J

Part No SNJ54ALS259J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description 8-Bit Addressable Latches 16-CDIP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Height 5.08 mm
High Level Output Current -400 µA
Lead Free Contains Lead
Length 19.56 mm
Low Level Output Current 4 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 8
Number of Elements 1
Number of Pins 16
Operating Supply Voltage 5 V
Output Type TTL
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 26 ns
RoHS Non-Compliant
Thickness 4.57 mm
Turn-On Delay Time 26 ns
Width 6.92 mm
Win Source Part Number 1021766-SNJ54ALS259J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54ALS259J CAD Model

Description

Product Overview: SNJ54ALS259J

The SNJ54ALS259J, manufactured by Texas Instruments, is a high-performance, monolithic 8-bit addressable latch designed to provide efficient and reliable digital storage and control in a wide array of applications. This device is part of the Advanced Low-Power Schottky (ALS) logic family, which is well-known for its balance between speed and power consumption, making it an ideal choice for interfacing with microprocessors and other logic systems where power efficiency is crucial.

Key Features

  • Logic Type: 8-Bit Addressable Latch
  • Package: The SNJ54ALS259J comes in a robust ceramic dual-inline package (CDIP), ensuring durability and reliability even in harsh environments.
  • Operating Temperature Range: This device is characterized for operation over the full military temperature range of -55°C to 125°C, making it suitable for demanding applications.
  • Logic Family: ALS
  • Supply Voltage: Typically 5V, which is compatible with TTL logic levels.
  • Output Current: Capable of driving a decent amount of current, which is typical for ALS technology.

Applications

The SNJ54ALS259J is versatile and can be used in various applications such as:

  • Memory address registers
  • Data storage and retrieval systems
  • Control registers
  • Microprocessor peripheral interfacing

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SNJ54ALS259J is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected of military-grade components. Its ceramic package provides additional protection against environmental factors, contributing to its overall reliability.

Technical Support and Resources

Designers and engineers can access extensive technical support for the SNJ54ALS259J through the Texas Instruments website. This includes detailed datasheets, application notes, and user guides to assist in the integration of the latch into various systems. Additionally, Texas Instruments' customer support and community forums are available to answer any questions and provide further assistance with product implementation.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess