EN
  • EN
  • DE

SNJ54ALS02AJ

Part No SNJ54ALS02AJ
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54ALS02A QUADRUPLE 2-INPUT POSIT / IC Channel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54ALS02
Standard Package 29 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673857-SNJ54ALS02AJ
Ultra Librarian 3D Model Ultra Librarian SNJ54ALS02AJ CAD Model

Description

The SNJ54ALS02AJ is a high-performance, military-grade integrated circuit produced by Texas Instruments, renowned for its robustness and reliability. This particular component is a quad 2-input NOR gate, which is a fundamental building block in digital electronics. The device operates over a wide range of voltages and is designed for use in environments that demand the highest standards of quality and durability.

Key Features:

  • Voltage Range: The SNJ54ALS02AJ operates at a voltage range that is suitable for various military and aerospace applications, ensuring consistent performance under varying power conditions.
  • Logic Type: This device contains four independent 2-input NOR gates, providing the basic function: Y = A + B. The NOR gate is a universal logic gate, meaning any other logic function (AND, OR, NOT, etc.) can be constructed using only NOR gates.
  • Technology: It is built using Texas Instruments' ALS technology, which offers a balance between speed and power consumption, making it ideal for applications where both are critical factors.
  • Package: The SNJ54ALS02AJ comes in a durable ceramic package, which offers superior mechanical and thermal properties compared to plastic packages. This makes it suitable for high-stress environments.
  • Temperature Range: With its military-grade specifications, the device is designed to operate over a broad temperature range, typically from -55°C to 125°C, ensuring reliability in extreme conditions.
  • Quality and Reliability: As with all Texas Instruments products, the SNJ54ALS02AJ is manufactured to the highest quality standards, with rigorous testing to ensure its performance and longevity in the field.

Applications:

The SNJ54ALS02AJ is versatile and can be used in a variety of applications, particularly where high reliability is paramount. It is commonly found in military and aerospace systems, secure communications, critical data processing equipment, and other high-integrity electronic systems.

With its proven track record and Texas Instruments' commitment to quality, the SNJ54ALS02AJ is an excellent choice for designers who require the utmost in performance and dependability from their digital logic components.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1622 $64.6488
8+ $13.2613 $106.0904
12+ $12.8469 $154.1628
17+ $12.4325 $211.3525
21+ $12.0181 $252.3801
28+ $10.7748 $301.6944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess