The SNJ54AHCT574FK, crafted by the renowned semiconductor manufacturer Texas Instruments, is a high-performance integrated circuit that belongs to the 74 family. This specific model is an octal edge-triggered D-type flip-flop, designed to provide reliable performance in a wide array of digital applications. The SNJ54AHCT574FK is particularly well-suited for temporary storage of data, acting as an interface between mismatched clock domains, or as a buffer for driving heavy loads.
Key Features
- Logic Type: Octal D-Type Flip-Flop with 3-State Outputs
- Logic Family: AHCT
- Operating Voltage Range: 4.5V to 5.5V, making it compatible with TTL logic levels.
- Edge-Triggered: Captures data on the rising edge of the clock signal, ensuring precise timing control.
- Output Type: 3-State outputs which allow for connection to a bus without interfering with other devices.
- Package: Ceramic Flat Package (FK), providing robust protection for the chip in harsh environments.
- Temperature Range: Military-grade with a range of -55°C to 125°C, ensuring reliable operation under extreme conditions.
Applications
The SNJ54AHCT574FK is versatile and can be used in a variety of applications, including:
- Communication systems
- Embedded systems
- Data storage and retrieval systems
- Industrial control systems
- Military and aerospace electronics
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SNJ54AHCT574FK is no exception, as it is manufactured under stringent conditions to ensure the highest level of performance and reliability. This product is a testament to TI's dedication to excellence in the field of semiconductor design and manufacturing.
Ordering Information
To order the SNJ54AHCT574FK or to obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor. Ensure that you are getting genuine TI products to guarantee the best performance and longevity for your electronic projects.