The SN74ABT16240ADLRG4 is a high-performance, 16-bit buffer and line driver from Texas Instruments, designed to facilitate the transfer of signals between two points with minimal delay and high integrity. This integrated circuit is part of the ABT family, which is known for its advanced biCMOS technology, offering both the high speed of bipolar with the low power of CMOS.
Key Features
- Logic Type: 16-bit buffer/line driver with 3-state outputs.
- Output Type: 3-State, allowing the outputs to be put in a high-impedance state, thus facilitating bus-oriented applications.
- Operating Voltage: 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) levels.
- IC Package Type: SSOP (Shrink Small Outline Package), which is space-efficient and ideal for surface mount technology.
- Pin Count: 48 pins, providing a compact solution for high-density applications.
- Propagation Delay: Fast output transition times, ensuring signals are transmitted quickly and reliably.
- Operating Temperature Range: -40°C to 85°C, suitable for industrial environments and demanding applications.
Applications
The SN74ABT16240ADLRG4 is versatile and can be used in a wide range of applications, including:
- Bus interface or signal buffering for microprocessors, microcontrollers, and FPGAs.
- Memory address drivers, clock drivers, and bus transceivers.
- Data communication and telecommunication systems.
- Server farms, data centers, and high-speed computing applications.
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability. The SN74ABT16240ADLRG4 is manufactured under strict quality control standards and is designed to meet the rigorous demands of the electronics industry. Customers can trust in the consistent performance and longevity of this product.
Support and Resources
For technical support, detailed product specifications, and additional resources such as datasheets, application notes, and design guides, customers can visit the Texas Instruments official website or contact their customer service team.