EN
  • EN
  • DE

SNJ54AHCT04W

Part No SNJ54AHCT04W
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Military 6-ch, 4.5-V to 5.5-V inverters with TTL-compatible CMOS inputs 14-CFP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.03 mm
High Level Output Current -8 mA
Lead Free Contains Lead
Length 9.21 mm
Logic Function Inverter
Low Level Output Current 8 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 6
Number of Elements 6
Number of Gates 6
Number of Pins 14
Operating Supply Voltage 5 V
Packaging Rail/Tube
Propagation Delay 8.5 ns
Quiescent Current 2 µA
Radiation Hardening No
RoHS Non-Compliant
Thickness 1.59 mm
Width 5.97 mm
Win Source Part Number 1005478-SNJ54AHCT04W
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54AHCT04W CAD Model

Description

Product Overview: SNJ54AHCT04W from Texas Instruments

The SNJ54AHCT04W is a high-quality Hex Inverter from Texas Instruments, renowned for its reliability and performance in a wide array of electronic applications. Designed with advanced semiconductor technology, this component is part of the AHCT family, which is known for its high-speed CMOS functionality coupled with TTL compatibility.

Key Features

  • Logic Type: Hex Inverter - The device contains six independent inverters, making it a versatile choice for various logic inversion applications.
  • Operating Voltage: 4.5V to 5.5V - This range allows for compatibility with typical 5V logic systems, ensuring easy integration into existing designs.
  • Output Current: ±8 mA - Adequate drive capability to handle moderate loads.
  • Operating Temperature Range: -55°C to 125°C - A wide temperature range ensures reliability in extreme environmental conditions, suitable for military and aerospace applications.
  • Package / Case: Ceramic Flatpack - Offering a robust and durable housing that protects the internal circuitry, ideal for harsh conditions.

Applications

The SNJ54AHCT04W is designed for implementation in a diverse set of applications. It is particularly well-suited for use in:

  • Logic level translation
  • Wave shaping
  • Signal processing
  • Control systems
  • High-speed computing applications

Quality and Reliability

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The SNJ54AHCT04W has undergone rigorous testing to ensure it meets these standards, providing designers with confidence in its performance and longevity.

Support and Resources

For additional information, technical support, and resources, customers can access a wealth of data including datasheets, reference designs, and application notes through the Texas Instruments website. This information is designed to assist engineers in integrating the SNJ54AHCT04W into their projects with ease and efficiency.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
STMicroelectronics
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9224 $93.8448
3+ $38.5005 $115.5015
5+ $37.2973 $186.4865
6+ $36.0942 $216.5652
8+ $34.8911 $279.1288
10+ $31.2816 $312.8160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,426 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess