EN
  • EN
  • DE

SNJ54AHC74J

Part No SNJ54AHC74J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset 14-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Clock Edge Trigger Type Positive Edge
Height 5.08 mm
High Level Output Current -8 mA
Lead Free Contains Lead
Length 19.56 mm
Logic Function D-Type
Low Level Output Current 8 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Through Hole
Number of Bits 2
Number of Elements 2
Number of Outputs 4
Number of Pins 14
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 18 ns
RoHS Compliant
Thickness 4.57 mm
Width 6.67 mm
Win Source Part Number 1017202-SNJ54AHC74J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54AHC74J CAD Model

Description

SNJ54AHC74J Dual Positive-Edge-Triggered D-Type Flip-Flops

The SNJ54AHC74J is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit from Texas Instruments, designed for use in a wide array of digital applications. This robust IC is characterized by its ability to maintain stability and functionality across a broad range of operational conditions, making it a reliable choice for designers looking to implement precise timing circuits, counters, and toggle functions in their systems.

Constructed with advanced silicon-gate CMOS technology, the SNJ54AHC74J offers the benefits of low power consumption combined with high-speed operation, which is essential for modern electronic devices. Each flip-flop has independent data, set, reset, and clock inputs, and Q and Q̅ outputs. This level of input and output control provides designers with the flexibility to address a variety of logic design requirements.

The device is encapsulated in a sturdy ceramic dual-in-line package (J suffix), ensuring protection against harsh environmental conditions and providing a reliable solution for military and aerospace applications where durability is of utmost importance. The operating temperature range of the SNJ54AHC74J is between -55°C and 125°C, highlighting its ability to function in extreme temperatures without compromising performance.

Key Features:

  • Edge-triggered D-type inputs for precise control
  • Wide operating voltage range of 2 V to 6 V
  • Low power consumption with ICC reduced by 50%
  • Maximum tpd of 8.5 ns at 5 V
  • Independent set and reset inputs for each flip-flop
  • Outputs can drive up to 10 LSTTL loads
  • Available in military (−55°C to 125°C) temperature range
  • Direct LSTTL input logic compatibility, VIL = 0.8 V (Max), VIH = 2 V (Min)
  • CMOS input compatibility, Il ≤ 1 µA at VOL, VOH

With its combination of durability, low power requirements, and high-speed operation, the SNJ54AHC74J from Texas Instruments is an excellent choice for designers who need a reliable and versatile flip-flop for their digital logic applications.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Level One
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2925 $69.8775
6+ $19.1118 $114.6708
9+ $18.5146 $166.6314
12+ $17.9174 $215.0088
15+ $17.3201 $259.8015
20+ $15.5284 $310.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 343 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess