EN
  • EN
  • DE

SNJ54AHC541FK

Part No SNJ54AHC541FK
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Military 8-ch, 2-V to 5.5-V buffers with 3-state outputs 20-LCCC -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.03 mm
High Level Output Current -8 mA
Lead Free Contains Lead
Length 8.89 mm
Logic Function Buffer
Low Level Output Current 8 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits 8
Number of Channels 8
Number of Elements 1
Number of Inputs 8
Number of Outputs 8
Number of Pins 20
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 17.5 ns
Quiescent Current 4 µA
RoHS Non-Compliant
Thickness 1.83 mm
Width 8.89 mm
Win Source Part Number 1028579-SNJ54AHC541FK
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54AHC541FK CAD Model

Description

SNJ54AHC541FK: Octal Buffer/Driver with 3-State Outputs

The SNJ54AHC541FK, from Texas Instruments, is an integrated circuit designed for high-performance data buffering with octal bus transceivers and registers. This device is part of the advanced high-speed CMOS (AHC) family and offers a compelling solution for driving bus lines or buffering memory address registers.

The SNJ54AHC541FK features eight non-inverting buffers/drivers with 3-state outputs, which can be used to drive bus lines or buffer memory address registers. The 3-state outputs are essential for bus-oriented systems, allowing multiple outputs to connect to a bus without conflict.

This integrated circuit operates over a broad voltage range of 2 V to 5.5 V and is optimized for 5 V systems. It is characterized for operation from -55°C to 125°C, making it suitable for military or aerospace applications that require a wider temperature range and enhanced reliability.

The device is packaged in a durable ceramic flat package (FK) which provides excellent thermal performance and is resistant to harsh environmental conditions. The SNJ54AHC541FK also offers improved signal integrity due to its balanced propagation delays and output transition times.

Key features of the SNJ54AHC541FK include:

  • Eight non-inverting buffers/drivers with 3-state outputs
  • Wide operating voltage range of 2 V to 5.5 V
  • Operating temperature range of -55°C to 125°C
  • Inputs are TTL-voltage compatible
  • Low power consumption and high-speed operation
  • Robust ceramic package for enhanced durability

The SNJ54AHC541FK is a reliable choice for a variety of applications, including driving bus lines, buffering memory address registers in computers, and other digital systems that require high-speed, low-power operation and a wide operating temperature range. Its robust packaging and performance characteristics make it an ideal solution for mission-critical applications in military and aerospace sectors.

For detailed specifications, application circuits, and additional information, engineers and system designers are encouraged to consult the datasheet provided by Texas Instruments.

You May Also Be Interested in

Honeywell
Contact for details
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.8640
Shikues
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
Shikues
Lowest to $0.0318

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.2680 $89.2680
2+ $86.4784 $172.9568
3+ $83.6888 $251.0664
4+ $80.8991 $323.5964
5+ $72.5303 $362.6515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess